SIL05-1C90-51Q is a reed relay in a SIL package with a SPDT (Form C) contact configuration, 5 VDC nominal coil voltage, and an external magnetic shield with diode suppression. It features a maximum switching voltage of 100 VDC, a maximum switching current of 0.2 A, and a contact resistance of 150 mΩ max. The relay has a dielectric strength of 1.5 kVDC between coil and contacts, an operating temperature range of -20 to 85 °C, and a weight of 2.4 g. It is UL listed and RoHS/REACH compliant, with a pinout on a 2.54 mm pitch grid. The relay is not suitable for reflow soldering and supports wave soldering up to 260 °C for 5 seconds.
GENERAL PURPOSE REED RELAY, FORM
| DigiKey | |
|---|---|
| Product Category | Reed Relays |
| Product Number | 374-SIL05-1C90-51Q-ND |
| Product Name | Reed Relays |
| Mounting | PCBoard |