Murata Electronics 22UF 16V Capacitor GRT21BR61C226ME13L

Description
CAP CER 22UF 16V X5R 0805 Product overview: GRT21BR61C226ME13L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRT21BR61C226ME13 L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 22UF 16V X5R 0805 Product overview: GRT21BR61C226ME13L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRT21BR61C226ME13 L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
22UF 16V Capacitor
60-GRT21BR61C226ME13L
22UF 16V Capacitor 60-GRT21BR61C226ME13L
CAP CER 22UF 16V X5R 0805 Product overview: GRT21BR61C226ME13L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRT21BR61C226ME13 L can be used for catalog matching and distributor lookup.

CAP CER 22UF 16V X5R 0805 Product overview: GRT21BR61C226ME13L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRT21BR61C226ME13L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-12383-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12383-1-ND
Ceramic Capacitors 490-12383-1-ND
22µF ±20% 16V Ceramic Capacitor X5R 0805 (2012 Metric)

22µF ±20% 16V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-12383-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12383-2-ND
Ceramic Capacitors 490-12383-2-ND
22µF ±20% 16V Ceramic Capacitor X5R 0805 (2012 Metric)

22µF ±20% 16V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-12383-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12383-6-ND
Ceramic Capacitors 490-12383-6-ND
22µF ±20% 16V Ceramic Capacitor X5R 0805 (2012 Metric)

22µF ±20% 16V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1331414-GRT21BR61C226ME13L - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1331414-GRT21BR61C226ME13L
Capacitors - Ceramic Capacitors 1331414-GRT21BR61C226ME13L
Manufacturer: Murata Electronics Win Source Part Number: 1331414-GRT21BR61C22 6ME13L Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Applications: Automotive Standard Package: 3,000 Mounting: Surface Mount, MLCC Capacitance: 22 µF Tolerance: ±20% Voltage - Rated: 16V Temperature Coefficient: X5R Ratings: AEC-Q200 Thickness (Max): 0.057" (1.45mm) Temperature Range - Operating: -55°C ~ 85°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-12383-6,490-1238 3-2,490-12383-1 Base Product Number: GRT21BR61C RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1331414-GRT21BR61C226ME13L
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Applications: Automotive
Standard Package: 3,000
Mounting: Surface Mount, MLCC
Capacitance: 22 µF
Tolerance: ±20%
Voltage - Rated: 16V
Temperature Coefficient: X5R
Ratings: AEC-Q200
Thickness (Max): 0.057" (1.45mm)
Temperature Range - Operating: -55°C ~ 85°C
Case / Package: 0805 (2012 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: 490-12383-6,490-12383-2,490-12383-1
Base Product Number: GRT21BR61C
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Cap, 22Uf, 16V, Mlcc, 0805 Rohs Compliant Murata - 66AJ7224 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Uf, 16V, Mlcc, 0805 Rohs Compliant Murata
66AJ7224
Cap, 22Uf, 16V, Mlcc, 0805 Rohs Compliant Murata 66AJ7224
CAP, 22UF, 16V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, 22UF, 16V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site
Cap, Aec-Q200, 22Uf, 16V, Mlcc, 0805 Rohs Compliant Murata - 64AJ4453 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 22Uf, 16V, Mlcc, 0805 Rohs Compliant Murata
64AJ4453
Cap, Aec-Q200, 22Uf, 16V, Mlcc, 0805 Rohs Compliant Murata 64AJ4453
CAP, AEC-Q200, 22UF, 16V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, AEC-Q200, 22UF, 16V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - GRT21BR61C226ME13L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRT21BR61C226ME13L
Ceramic Capacitors GRT21BR61C226ME13L
CAP CER 22UF 16V X5R 0805

CAP CER 22UF 16V X5R 0805

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GRT21BR61C226ME13L 490-12383-1-ND 490-12383-6-ND 1331414-GRT21BR61C226ME13L 66AJ7224 GRT21BR61C226ME13L
Product Name 22UF 16V Capacitor Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Cap, 22Uf, 16V, Mlcc, 0805 Rohs Compliant Murata Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 22 microF 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
Aluminum Electrolytic - 101C154U040DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers