Murata Power Solutions MLCCs - Multilayer Ceramic Capacitors GRT21BC71E106KE13L

Description
Murata GRT21BC71E106KE13L
Request a Quote Datasheet
Description
Murata GRT21BC71E106KE13L
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 2478204 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2478204
MLCCs - Multilayer Ceramic Capacitors 2478204
Murata GRT21BC71E106KE13L

Murata GRT21BC71E106KE13L

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2478205 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2478205
MLCCs - Multilayer Ceramic Capacitors 2478205
Murata GRT21BC71E106KE13L

Murata GRT21BC71E106KE13L

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2478205P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2478205P
MLCCs - Multilayer Ceramic Capacitors 2478205P
Murata GRT21BC71E106KE13L

Murata GRT21BC71E106KE13L

Supplier's Site
Capacitors -Ceramic Capacitors -  - Win Source Electronics
Laguna Hills, CA, United States
Capacitors -Ceramic Capacitors
Capacitors -Ceramic Capacitors
Manufacturer: Murata Electronics Category: Capacitors -Ceramic Capacitors Series: GRT Package: Tape & Reel (TR) /Cut Tape (CT) Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Applications: Automotive Capacitance: 10 µF Tolerance: ±10%

Manufacturer: Murata Electronics
Category: Capacitors -Ceramic Capacitors
Series: GRT
Package: Tape & Reel (TR) /Cut Tape (CT)
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Applications: Automotive
Capacitance: 10 µF
Tolerance: ±10%

Buy Now Datasheet
Ceramic Capacitors - 490-GRT21BC71E106KE13LTR-ND - DigiKey
Thief River Falls, MN, United States
10µF ±10% 25V Ceramic Capacitor X7S 0805 (2012 Metric)

10µF ±10% 25V Ceramic Capacitor X7S 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRT21BC71E106KE13LCT-ND - DigiKey
Thief River Falls, MN, United States
10µF ±10% 25V Ceramic Capacitor X7S 0805 (2012 Metric)

10µF ±10% 25V Ceramic Capacitor X7S 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRT21BC71E106KE13LDKR-ND - DigiKey
Thief River Falls, MN, United States
10µF ±10% 25V Ceramic Capacitor X7S 0805 (2012 Metric)

10µF ±10% 25V Ceramic Capacitor X7S 0805 (2012 Metric)

Buy Now Datasheet
Singapore, Singapore
10UF 25V Capacitor
60-GRT21BC71E106KE13L
10UF 25V Capacitor 60-GRT21BC71E106KE13L
CAP CER 10UF 25V X7S 0805 Product overview: GRT21BC71E106KE13L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRT21BC71E106KE13 L can be used for catalog matching and distributor lookup.

CAP CER 10UF 25V X7S 0805 Product overview: GRT21BC71E106KE13L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRT21BC71E106KE13L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 10Uf, 25V, Mlcc, 0805 Rohs Compliant Murata - 66AJ7222 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 25V, Mlcc, 0805 Rohs Compliant Murata
66AJ7222
Cap, 10Uf, 25V, Mlcc, 0805 Rohs Compliant Murata 66AJ7222
CAP, 10UF, 25V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, 10UF, 25V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site
Cap, Aec-Q200, 10Uf, 25V, Mlcc, 0805 Rohs Compliant Murata - 64AJ4448 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 10Uf, 25V, Mlcc, 0805 Rohs Compliant Murata
64AJ4448
Cap, Aec-Q200, 10Uf, 25V, Mlcc, 0805 Rohs Compliant Murata 64AJ4448
CAP, AEC-Q200, 10UF, 25V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, AEC-Q200, 10UF, 25V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRT21BC71E106KE13L
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRT21BC71E106KE13L
25V 10uF X7S ±10% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

25V 10uF X7S ±10% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors GRT21BC71E106KE13L
CAP CER 10UF 25V X7S 0805

CAP CER 10UF 25V X7S 0805

Supplier's Site
Ceramic Capacitors - GRT21BC71E106KE13L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRT21BC71E106KE13L
Ceramic Capacitors GRT21BC71E106KE13L
CAP CER 10UF 25V X7S 0805

CAP CER 10UF 25V X7S 0805

Supplier's Site

Technical Specifications

  RS Components, Ltd. Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 2478204 490-GRT21BC71E106KE13LTR-ND 490-GRT21BC71E106KE13LDKR-ND 60-GRT21BC71E106KE13L 66AJ7222 GRT21BC71E106KE13L GRT21BC71E106KE13L GRT21BC71E106KE13L
Product Name MLCCs - Multilayer Ceramic Capacitors Capacitors -Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors 10UF 25V Capacitor Cap, 10Uf, 25V, Mlcc, 0805 Rohs Compliant Murata Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Capacitors - Ceramic Capacitors Ceramic Capacitors
Technology Multilayer Multilayer Single-Layer Film Capacitors
RoHS Compliant Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1701090 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Film Capacitors - 1572-1026-ND - DigiKey
Specs
Technology Film Capacitors
Applications General Purpose
Metallized Dielectric Metallized Dielectric
View Details
3 suppliers