Murata Electronics Ceramic Capacitors GRT188R61C105KE13D

Description
1µF ±10% 16V Ceramic Capacitor X5R 0603 (1608 Metric)
Request a Quote Datasheet
Description
1µF ±10% 16V Ceramic Capacitor X5R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-12315-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12315-1-ND
Ceramic Capacitors 490-12315-1-ND
1µF ±10% 16V Ceramic Capacitor X5R 0603 (1608 Metric)

1µF ±10% 16V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-12315-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12315-2-ND
Ceramic Capacitors 490-12315-2-ND
1µF ±10% 16V Ceramic Capacitor X5R 0603 (1608 Metric)

1µF ±10% 16V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-12315-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12315-6-ND
Ceramic Capacitors 490-12315-6-ND
1µF ±10% 16V Ceramic Capacitor X5R 0603 (1608 Metric)

1µF ±10% 16V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
Automotive SMD 1uF 16V Capacitor
60-GRT188R61C105KE13D
Automotive SMD 1uF 16V Capacitor 60-GRT188R61C105KE13D
Cap Ceramic 1uF 16V X5R 10% Pad SMD 0603 85°C T/R Automotive AEC-Q200 Product overview: GRT188R61C105KE13D from Murata Power Solutions is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 1uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 1uF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRT188R61C105KE13 D can be used for catalog matching and distributor lookup.

Cap Ceramic 1uF 16V X5R 10% Pad SMD 0603 85°C T/R Automotive AEC-Q200 Product overview: GRT188R61C105KE13D from Murata Power Solutions is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 1uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 1uF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRT188R61C105KE13D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors Capacitors
Product Number 490-12315-1-ND 490-12315-6-ND 60-GRT188R61C105KE13D
Product Name Ceramic Capacitors Ceramic Capacitors Automotive SMD 1uF 16V Capacitor
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C133U063EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Aluminium Capacitors - 1701115 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0105P60DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details