Murata Electronics Ceramic Capacitors GRT155R71E103KE01D

Description
10000pF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
10000pF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRT155R71E103KE01DTR-ND - DigiKey
Thief River Falls, MN, United States
10000pF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

10000pF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRT155R71E103KE01DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 10000PF 25V X7R 0402

CAP CER 10000PF 25V X7R 0402

Buy Now Datasheet
Ceramic Capacitors - 490-GRT155R71E103KE01DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 10000PF 25V X7R 0402

CAP CER 10000PF 25V X7R 0402

Buy Now Datasheet
Cap, Mlcc, Aec-Q200, X7R, 0.01Uf/25V/0402; Ceramic Capacitor Case Murata - 01AC8892 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, Aec-Q200, X7R, 0.01Uf/25V/0402; Ceramic Capacitor Case Murata
01AC8892
Cap, Mlcc, Aec-Q200, X7R, 0.01Uf/25V/0402; Ceramic Capacitor Case Murata 01AC8892
CAP, MLCC, AEC-Q200, X7R, 0.01UF/25V/0402; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance:0.01 F; Voltage Rating:25V; Capacitance Tolerance: 10%; Dielectric Characteristic:X7R; Product Range:GRT Series; Packaging:Cut Tape; RoHS Compliant: Yes

CAP, MLCC, AEC-Q200, X7R, 0.01UF/25V/0402; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance:0.01 F; Voltage Rating:25V; Capacitance Tolerance: 10%; Dielectric Characteristic:X7R; Product Range:GRT Series; Packaging:Cut Tape; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 490-GRT155R71E103KE01DTR-ND 490-GRT155R71E103KE01DDKR-ND 01AC8892
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Mlcc, Aec-Q200, X7R, 0.01Uf/25V/0402; Ceramic Capacitor Case Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
Aluminium Capacitors - 1701299 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C554U025DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details