Murata Electronics Ceramic Capacitors GRT155R61A334KE01D

Description
0.33µF ±10% 10V Ceramic Capacitor X5R 0402 (1005 Metric)
Request a Quote Datasheet
Description
0.33µF ±10% 10V Ceramic Capacitor X5R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRT155R61A334KE01DTR-ND - DigiKey
Thief River Falls, MN, United States
0.33µF ±10% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

0.33µF ±10% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRT155R61A334KE01DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.33UF 10V X5R 0402

CAP CER 0.33UF 10V X5R 0402

Buy Now Datasheet
Ceramic Capacitors - 490-GRT155R61A334KE01DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.33UF 10V X5R 0402

CAP CER 0.33UF 10V X5R 0402

Buy Now Datasheet
Capacitors - Ceramic Capacitors GRT155R61A334KE01D
CAP CER 0.33UF 10V X5R 0402

CAP CER 0.33UF 10V X5R 0402

Supplier's Site
Ceramic Capacitors - GRT155R61A334KE01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRT155R61A334KE01D
Ceramic Capacitors GRT155R61A334KE01D
CAP CER 0.33UF 10V X5R 0402

CAP CER 0.33UF 10V X5R 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-GRT155R61A334KE01DTR-ND 490-GRT155R61A334KE01DDKR-ND GRT155R61A334KE01D GRT155R61A334KE01D
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive; Automotive Automotive
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.3300 microF 0.3300 microF 0.3300 microF 0.3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - CK05BX221K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details