Murata Electronics Ceramic Capacitors GRT155R60J225KE01D

Description
2.2µF ±10% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)
Request a Quote Datasheet
Description
2.2µF ±10% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-12250-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12250-1-ND
Ceramic Capacitors 490-12250-1-ND
2.2µF ±10% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

2.2µF ±10% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-12250-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12250-2-ND
Ceramic Capacitors 490-12250-2-ND
2.2µF ±10% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

2.2µF ±10% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-12250-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12250-6-ND
Ceramic Capacitors 490-12250-6-ND
2.2µF ±10% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

2.2µF ±10% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Singapore, Singapore
2.2UF 6.3V Capacitor
60-GRT155R60J225KE01D
2.2UF 6.3V Capacitor 60-GRT155R60J225KE01D
CAP CER 2.2UF 6.3V X5R 0402 Product overview: GRT155R60J225KE01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRT155R60J225KE01 D can be used for catalog matching and distributor lookup.

CAP CER 2.2UF 6.3V X5R 0402 Product overview: GRT155R60J225KE01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRT155R60J225KE01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRT155R60J225KE01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRT155R60J225KE01D
Ceramic Capacitors GRT155R60J225KE01D
CAP CER 2.2UF 6.3V X5R 0402

CAP CER 2.2UF 6.3V X5R 0402

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRT155R60J225KE01D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRT155R60J225KE01D
6.3V 2.2uF X5R ±10% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

6.3V 2.2uF X5R ±10% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-12250-1-ND 490-12250-6-ND 60-GRT155R60J225KE01D GRT155R60J225KE01D GRT155R60J225KE01D
Product Name Ceramic Capacitors Ceramic Capacitors 2.2UF 6.3V Capacitor Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Applications Automotive Automotive Automotive
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1290-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details
Aluminum Electrolytic Capacitor - 101472T063BA2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4700 microF
View Details
3 suppliers