Manufacturer: Murata Electronics
Win Source Part Number: 1330470-GRT033C80J22
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Applications: Automotive
Standard Package: 15,000
Mounting: Surface Mount
Capacitance: 0.22 µF
Tolerance: ±20%
Voltage - Rated: 6.3V
Temperature Coefficient: X6S
Ratings: AEC-Q200
Thickness (Max): 0.013" (0.33mm)
Temperature Range - Operating: -55°C ~ 105°C
Case / Package: 0201 (0603 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: 490-12231-6,490-1223
Base Product Number: GRT033C80J
RoHS Status: ROHS3 Compliant
CAP CER 0.22UF 6.3V X6S 0201 Product overview: GRT033C80J224ME01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRT033C80J224ME01
0.22µF ±20% 6.3V Ceramic Capacitor X6S 0201 (0603 Metric)
0.22µF ±20% 6.3V Ceramic Capacitor X6S 0201 (0603 Metric)
0.22µF ±20% 6.3V Ceramic Capacitor X6S 0201 (0603 Metric)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1330470-GRT033C80J224ME01D | 60-GRT033C80J224ME01D | 490-12231-1-ND | 490-12231-6-ND |
| Product Name | Capacitors - Ceramic Capacitors | 0.22UF 6.3V Capacitor | Ceramic Capacitors | Ceramic Capacitors |
| RoHS Compliant | Yes | Yes | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 0.2200 microF | 0.2200 microF | 0.2200 microF | 0.2200 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |