Murata Electronics 0.1UF 10V Capacitor GRT033C71A104KE01D

Description
CAP CER 0.1UF 10V X7S 0201 Product overview: GRT033C71A104KE01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRT033C71A104KE01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 0.1UF 10V X7S 0201 Product overview: GRT033C71A104KE01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRT033C71A104KE01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.1UF 10V Capacitor
60-GRT033C71A104KE01D
0.1UF 10V Capacitor 60-GRT033C71A104KE01D
CAP CER 0.1UF 10V X7S 0201 Product overview: GRT033C71A104KE01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRT033C71A104KE01 D can be used for catalog matching and distributor lookup.

CAP CER 0.1UF 10V X7S 0201 Product overview: GRT033C71A104KE01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRT033C71A104KE01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-GRT033C71A104KE01DTR-ND - DigiKey
Thief River Falls, MN, United States
0.1µF ±10% 10V Ceramic Capacitor X7S 0201 (0603 Metric)

0.1µF ±10% 10V Ceramic Capacitor X7S 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRT033C71A104KE01DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.1UF 10V X7S 0201

CAP CER 0.1UF 10V X7S 0201

Buy Now Datasheet
Ceramic Capacitors - 490-GRT033C71A104KE01DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.1UF 10V X7S 0201

CAP CER 0.1UF 10V X7S 0201

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1358884-GRT033C71A104KE01D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1358884-GRT033C71A104KE01D
Capacitors - Ceramic Capacitors 1358884-GRT033C71A104KE01D
Win Source Part Number: 1358884-GRT033C71A10 4KE01D Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: GRT Package: Tape & Reel Product Status: Active Package / Case: 0201 (0603 Metric) Mounting Type: Surface Mount, MLCC HTSUS: 8532.24.0020 Capacitance: 0.1 µF Tolerance: ±10% Voltage - Rated: 10V Ratings: AEC-Q200 Applications: Automotive Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: X7S Thickness (Max): 0.013" (0.33mm)

Win Source Part Number: 1358884-GRT033C71A104KE01D
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: GRT
Package: Tape & Reel
Product Status: Active
Package / Case: 0201 (0603 Metric)
Mounting Type: Surface Mount, MLCC
HTSUS: 8532.24.0020
Capacitance: 0.1 µF
Tolerance: ±10%
Voltage - Rated: 10V
Ratings: AEC-Q200
Applications: Automotive
Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: X7S
Thickness (Max): 0.013" (0.33mm)

Buy Now Datasheet
Ceramic Capacitors - GRT033C71A104KE01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRT033C71A104KE01D
Ceramic Capacitors GRT033C71A104KE01D
CAP CER 0.1UF 10V X7S 0201

CAP CER 0.1UF 10V X7S 0201

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GRT033C71A104KE01D 490-GRT033C71A104KE01DTR-ND 490-GRT033C71A104KE01DDKR-ND 1358884-GRT033C71A104KE01D GRT033C71A104KE01D
Product Name 0.1UF 10V Capacitor Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C0805C221J1GAC - 914159-C0805C221J1GAC - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Style Surface Mount Technology
View Details
2 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - 0603J0100471KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers