CAP CER 20PF 50V C0G/NP0 0201
20pF ±5% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
CAP CER 20PF 50V C0G/NP0 0201
| DigiKey | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 490-GRT0335C1H200JA02DDKR-ND | 490-GRT0335C1H200JA02DTR-ND |
| Product Name | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor |
| Applications | Automotive | Automotive |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |