Murata Electronics Ceramic Capacitors GRT0335C1E471JA02D

Description
470pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
470pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRT0335C1E471JA02DTR-ND - DigiKey
Thief River Falls, MN, United States
470pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

470pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRT0335C1E471JA02DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 470PF 25V C0G/NP0 0201

CAP CER 470PF 25V C0G/NP0 0201

Buy Now Datasheet
Ceramic Capacitors - 490-GRT0335C1E471JA02DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 470PF 25V C0G/NP0 0201

CAP CER 470PF 25V C0G/NP0 0201

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1329400-GRT0335C1E471JA02D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1329400-GRT0335C1E471JA02D
Capacitors - Ceramic Capacitors 1329400-GRT0335C1E471JA02D
Manufacturer: Murata Electronics Win Source Part Number: 1329400-GRT0335C1E47 1JA02D Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Applications: Automotive Standard Package: 15,000 Mounting: Surface Mount, MLCC Capacitance: 470 pF Tolerance: ±5% Voltage - Rated: 25V Temperature Coefficient: C0G, NP0 Ratings: AEC-Q200 Thickness (Max): 0.013" (0.33mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0201 (0603 Metric) ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-GRT0335C1E471JA0 2DTR RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1329400-GRT0335C1E471JA02D
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Applications: Automotive
Standard Package: 15,000
Mounting: Surface Mount, MLCC
Capacitance: 470 pF
Tolerance: ±5%
Voltage - Rated: 25V
Temperature Coefficient: C0G, NP0
Ratings: AEC-Q200
Thickness (Max): 0.013" (0.33mm)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0201 (0603 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: 490-GRT0335C1E471JA02DTR
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
470PF 25V Capacitor
60-GRT0335C1E471JA02D
470PF 25V Capacitor 60-GRT0335C1E471JA02D
CAP CER 470PF 25V C0G/NP0 0201 Product overview: GRT0335C1E471JA02D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRT0335C1E471JA02 D can be used for catalog matching and distributor lookup.

CAP CER 470PF 25V C0G/NP0 0201 Product overview: GRT0335C1E471JA02D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRT0335C1E471JA02D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - GRT0335C1E471JA02D - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GRT0335C1E471JA02D
Capacitors - Ceramic Capacitors GRT0335C1E471JA02D
CAP CER 470PF 25V C0G/NP0 0201

CAP CER 470PF 25V C0G/NP0 0201

Supplier's Site

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-GRT0335C1E471JA02DTR-ND 490-GRT0335C1E471JA02DDKR-ND 1329400-GRT0335C1E471JA02D 60-GRT0335C1E471JA02D GRT0335C1E471JA02D
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors 470PF 25V Capacitor Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications Automotive Automotive Automotive; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-2687-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Ceramic Capacitors - 1763-0504X103J250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details