Murata Electronics Ceramic Capacitors GRM55Q7U2J273JW31L

Description
0.027µF ±5% 630V Ceramic Capacitor U2J 2220 (5750 Metric)
Request a Quote Datasheet
Description
0.027µF ±5% 630V Ceramic Capacitor U2J 2220 (5750 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-17861-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-17861-2-ND
Ceramic Capacitors 490-17861-2-ND
0.027µF ±5% 630V Ceramic Capacitor U2J 2220 (5750 Metric)

0.027µF ±5% 630V Ceramic Capacitor U2J 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-17861-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-17861-6-ND
Ceramic Capacitors 490-17861-6-ND
0.027µF ±5% 630V Ceramic Capacitor U2J 2220 (5750 Metric)

0.027µF ±5% 630V Ceramic Capacitor U2J 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-17861-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-17861-1-ND
Ceramic Capacitors 490-17861-1-ND
0.027µF ±5% 630V Ceramic Capacitor U2J 2220 (5750 Metric)

0.027µF ±5% 630V Ceramic Capacitor U2J 2220 (5750 Metric)

Buy Now Datasheet
Singapore, Singapore
0.027UF 630V Capacitor
60-GRM55Q7U2J273JW31L
0.027UF 630V Capacitor 60-GRM55Q7U2J273JW31L
CAP CER 0.027UF 630V U2J 2220 Product overview: GRM55Q7U2J273JW31L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.027UF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.027UF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM55Q7U2J273JW31 L can be used for catalog matching and distributor lookup.

CAP CER 0.027UF 630V U2J 2220 Product overview: GRM55Q7U2J273JW31L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.027UF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.027UF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM55Q7U2J273JW31L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1158780-GRM55Q7U2J273JW31L - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1158780-GRM55Q7U2J273JW31L
Capacitors - Ceramic Capacitors 1158780-GRM55Q7U2J273JW31L
Win Source Part Number: 1158780-GRM55Q7U2J27 3JW31L Category: Capacitors>Ceramic Capacitors Series: GRM Package: Tape & Reel Applications: General Purpose Standard Package: 1,000 Capacitance: 0.027 µF Tolerance: ±5% Voltage - Rated: 630V Temperature Coefficient: U2J Mounting Type: Surface Mount, MLCC Package / Case: 2220 (5750 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.224" L x 0.197" W (5.70mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: 490-17861-2,490-1786 1-6,GRM55Q7U2J273JW3 1L-ND,490-17861-1 Base Product Number: GRM55Q7U2J

Win Source Part Number: 1158780-GRM55Q7U2J273JW31L
Category: Capacitors>Ceramic Capacitors
Series: GRM
Package: Tape & Reel
Applications: General Purpose
Standard Package: 1,000
Capacitance: 0.027 µF
Tolerance: ±5%
Voltage - Rated: 630V
Temperature Coefficient: U2J
Mounting Type: Surface Mount, MLCC
Package / Case: 2220 (5750 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.224" L x 0.197" W (5.70mm x 5.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: Murata Electronics
Other Names: 490-17861-2,490-17861-6,GRM55Q7U2J273JW31L-ND,490-17861-1
Base Product Number: GRM55Q7U2J

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-17861-2-ND 490-17861-6-ND 60-GRM55Q7U2J273JW31L 1158780-GRM55Q7U2J273JW31L
Product Name Ceramic Capacitors Ceramic Capacitors 0.027UF 630V Capacitor Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0270 microF 0.0270 microF 0.0270 microF 0.0270 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C192T250AE2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100560FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1701065 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details