Murata Electronics Ceramic Capacitors GRM42A7U3F270JW31L

Description
27pF ±5% 3150V (3.15kV) Ceramic Capacitor U2J 1808 (4520 Metric)
Request a Quote Datasheet
Description
27pF ±5% 3150V (3.15kV) Ceramic Capacitor U2J 1808 (4520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRM42A7U3F270JW31LTR-ND - DigiKey
Thief River Falls, MN, United States
27pF ±5% 3150V (3.15kV) Ceramic Capacitor U2J 1808 (4520 Metric)

27pF ±5% 3150V (3.15kV) Ceramic Capacitor U2J 1808 (4520 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM42A7U3F270JW31LCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 27PF 3.15KV U2J 1808

CAP CER 27PF 3.15KV U2J 1808

Buy Now Datasheet
Ceramic Capacitors - 490-GRM42A7U3F270JW31LDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 27PF 3.15KV U2J 1808

CAP CER 27PF 3.15KV U2J 1808

Buy Now Datasheet
Singapore, Singapore
27PF 3.15KV Capacitor
60-GRM42A7U3F270JW31L
27PF 3.15KV Capacitor 60-GRM42A7U3F270JW31L
CAP CER 27PF 3.15KV U2J 1808 Product overview: GRM42A7U3F270JW31L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 27PF, 3.15KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 27PF, 3.15KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM42A7U3F270JW31 L can be used for catalog matching and distributor lookup.

CAP CER 27PF 3.15KV U2J 1808 Product overview: GRM42A7U3F270JW31L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 27PF, 3.15KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 27PF, 3.15KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM42A7U3F270JW31L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM42A7U3F270JW31L - 738411-GRM42A7U3F270JW31L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM42A7U3F270JW31L
738411-GRM42A7U3F270JW31L
Ceramic Capacitors - GRM42A7U3F270JW31L 738411-GRM42A7U3F270JW31L
Manufacturer: Murata Electronics North America Win Source Part Number: 738411-GRM42A7U3F270 JW31L Packaging: Tape and Reel Mounting Style: SMT, MLCC Applications: General Purpose Capacitance: 27pF Tolerance: ±5% Voltage - Rated: 3150V (3.15kV) Temperature Coefficient: U2J Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 1808 (4520 Metric) Thickness (Maximum): 0.039" (1.00mm) Popularity: Low Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Parts Dimension: 0.177" L x 0.079" W (4.50mm x 2.00mm)

Manufacturer: Murata Electronics North America
Win Source Part Number: 738411-GRM42A7U3F270JW31L
Packaging: Tape and Reel
Mounting Style: SMT, MLCC
Applications: General Purpose
Capacitance: 27pF
Tolerance: ±5%
Voltage - Rated: 3150V (3.15kV)
Temperature Coefficient: U2J
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 1808 (4520 Metric)
Thickness (Maximum): 0.039" (1.00mm)
Popularity: Low
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Parts Dimension: 0.177" L x 0.079" W (4.50mm x 2.00mm)

Buy Now

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-GRM42A7U3F270JW31LTR-ND 490-GRM42A7U3F270JW31LDKR-ND 60-GRM42A7U3F270JW31L 738411-GRM42A7U3F270JW31L
Product Name Ceramic Capacitors Ceramic Capacitors 27PF 3.15KV Capacitor Ceramic Capacitors - GRM42A7U3F270JW31L
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 107XMPL004MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Aluminium Capacitors - 1701051 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-050523000221FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details