Murata Electronics Ceramic Capacitors - GRM42-2X7R104K100AL GRM42-2X7R104K100AL

Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1164490-GRM42-2X7R10 4K100AL Categories: Ceramic Capacitors Case / Package: Ceramic Alternative Parts (Cross-Reference): GRM422X7R104K100AL; Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1164490-GRM42-2X7R10 4K100AL Categories: Ceramic Capacitors Case / Package: Ceramic Alternative Parts (Cross-Reference): GRM422X7R104K100AL; Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM42-2X7R104K100AL - 1164490-GRM42-2X7R104K100AL - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM42-2X7R104K100AL
1164490-GRM42-2X7R104K100AL
Ceramic Capacitors - GRM42-2X7R104K100AL 1164490-GRM42-2X7R104K100AL
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1164490-GRM42-2X7R10 4K100AL Categories: Ceramic Capacitors Case / Package: Ceramic Alternative Parts (Cross-Reference): GRM422X7R104K100AL; Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited RoHS: Non-Compliant

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1164490-GRM42-2X7R104K100AL
Categories: Ceramic Capacitors
Case / Package: Ceramic
Alternative Parts (Cross-Reference): GRM422X7R104K100AL;
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant

Buy Now
Singapore, Singapore
1UF 100V Capacitor
60-GRM42-2X7R104K100AL
1UF 100V Capacitor 60-GRM42-2X7R104K100AL
Cap SMT Cer .1UF 100V 5% 1206 T/r Product overview: GRM42-2X7R104K100AL from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM42-2X7R104K100 AL can be used for catalog matching and distributor lookup.

Cap SMT Cer .1UF 100V 5% 1206 T/r Product overview: GRM42-2X7R104K100AL from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM42-2X7R104K100AL can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 1164490-GRM42-2X7R104K100AL 60-GRM42-2X7R104K100AL
Product Name Ceramic Capacitors - GRM42-2X7R104K100AL 1UF 100V Capacitor
Configuration / Form Factor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011281 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 0603J0104P70DCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details