Murata Electronics Ceramic Capacitors GRM32NC81C226ME15L

Description
22µF ±20% 16V Ceramic Capacitor X6S 1210 (3225 Metric)
Request a Quote Datasheet
Description
22µF ±20% 16V Ceramic Capacitor X6S 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-10536-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10536-2-ND
Ceramic Capacitors 490-10536-2-ND
22µF ±20% 16V Ceramic Capacitor X6S 1210 (3225 Metric)

22µF ±20% 16V Ceramic Capacitor X6S 1210 (3225 Metric)

Buy Now Datasheet
Singapore, Singapore
22UF 16V Capacitor
60-GRM32NC81C226ME15L
22UF 16V Capacitor 60-GRM32NC81C226ME15L
CAP CER 22UF 16V X6S 1210 Product overview: GRM32NC81C226ME15L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM32NC81C226ME15 L can be used for catalog matching and distributor lookup.

CAP CER 22UF 16V X6S 1210 Product overview: GRM32NC81C226ME15L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM32NC81C226ME15L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1331223-GRM32NC81C226ME15L - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1331223-GRM32NC81C226ME15L
Capacitors - Ceramic Capacitors 1331223-GRM32NC81C226ME15L
Manufacturer: Murata Electronics Win Source Part Number: 1331223-GRM32NC81C22 6ME15L Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Applications: General Purpose Standard Package: 2,000 Mounting: Surface Mount, MLCC Capacitance: 22 µF Tolerance: ±20% Voltage - Rated: 16V Temperature Coefficient: X6S Thickness (Max): 0.059" (1.50mm) Temperature Range - Operating: -55°C ~ 105°C Case / Package: 1210 (3225 Metric) ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-10536-6,490-1053 6-2,490-10536-1 Base Product Number: GRM32NC81C Product Status: Not For New Designs RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1331223-GRM32NC81C226ME15L
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Applications: General Purpose
Standard Package: 2,000
Mounting: Surface Mount, MLCC
Capacitance: 22 µF
Tolerance: ±20%
Voltage - Rated: 16V
Temperature Coefficient: X6S
Thickness (Max): 0.059" (1.50mm)
Temperature Range - Operating: -55°C ~ 105°C
Case / Package: 1210 (3225 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: 490-10536-6,490-10536-2,490-10536-1
Base Product Number: GRM32NC81C
Product Status: Not For New Designs
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors Capacitors
Product Number 490-10536-2-ND 60-GRM32NC81C226ME15L 1331223-GRM32NC81C226ME15L
Product Name Ceramic Capacitors 22UF 16V Capacitor Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1242-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-413-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 170000 microF
View Details
Aluminum Electrolytic - 101C124U025CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers