Murata Power Solutions Ceramic Capacitors - GRM32ER71H106KA12L GRM32ER71H106KA12L

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1041856-GRM32ER71H10 6KA12L Packaging: Reel - TR Voltage Rating: 50V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 10μF Tolerance: ±10% Temperature Coefficient: X7R Thickness (Max): 0.106" (2.70mm) Family Name: GRM Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Alternative Parts (Cross-Reference): CL32B106KBJN3WE; C1210C106K5RACTU; UMK325AB7106KM-T; CL32B106KBJNNWE; Introduction Date: September 17, 2009 ECCN: EAR99 Country of Origin: China, Japan, Philippines, Singapore Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Application Field: Used in Consumer Electronics, Portable Devices, Power Management, Industrial
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1041856-GRM32ER71H10 6KA12L Packaging: Reel - TR Voltage Rating: 50V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 10μF Tolerance: ±10% Temperature Coefficient: X7R Thickness (Max): 0.106" (2.70mm) Family Name: GRM Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Alternative Parts (Cross-Reference): CL32B106KBJN3WE; C1210C106K5RACTU; UMK325AB7106KM-T; CL32B106KBJNNWE; Introduction Date: September 17, 2009 ECCN: EAR99 Country of Origin: China, Japan, Philippines, Singapore Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Application Field: Used in Consumer Electronics, Portable Devices, Power Management, Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM32ER71H106KA12L - 1041856-GRM32ER71H106KA12L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM32ER71H106KA12L
1041856-GRM32ER71H106KA12L
Ceramic Capacitors - GRM32ER71H106KA12L 1041856-GRM32ER71H106KA12L
Manufacturer: Murata Electronics North America Win Source Part Number: 1041856-GRM32ER71H10 6KA12L Packaging: Reel - TR Voltage Rating: 50V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 10μF Tolerance: ±10% Temperature Coefficient: X7R Thickness (Max): 0.106" (2.70mm) Family Name: GRM Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Alternative Parts (Cross-Reference): CL32B106KBJN3WE; C1210C106K5RACTU; UMK325AB7106KM-T; CL32B106KBJNNWE; Introduction Date: September 17, 2009 ECCN: EAR99 Country of Origin: China, Japan, Philippines, Singapore Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Application Field: Used in Consumer Electronics, Portable Devices, Power Management, Industrial

Manufacturer: Murata Electronics North America
Win Source Part Number: 1041856-GRM32ER71H106KA12L
Packaging: Reel - TR
Voltage Rating: 50V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 10μF
Tolerance: ±10%
Temperature Coefficient: X7R
Thickness (Max): 0.106" (2.70mm)
Family Name: GRM
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Alternative Parts (Cross-Reference): CL32B106KBJN3WE; C1210C106K5RACTU; UMK325AB7106KM-T; CL32B106KBJNNWE;
Introduction Date: September 17, 2009
ECCN: EAR99
Country of Origin: China, Japan, Philippines, Singapore
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Application Field: Used in Consumer Electronics, Portable Devices, Power Management, Industrial

Buy Now Datasheet
Ceramic Capacitors - 490-6544-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6544-6-ND
Ceramic Capacitors 490-6544-6-ND
10µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)

10µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6544-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6544-2-ND
Ceramic Capacitors 490-6544-2-ND
10µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)

10µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6544-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6544-1-ND
Ceramic Capacitors 490-6544-1-ND
10µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)

10µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Singapore, Singapore
10UF 50V Capacitor
60-GRM32ER71H106KA12L
10UF 50V Capacitor 60-GRM32ER71H106KA12L
CAP CER 10UF 50V X7R 1210 Product overview: GRM32ER71H106KA12L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM32ER71H106KA12 L can be used for catalog matching and distributor lookup.

CAP CER 10UF 50V X7R 1210 Product overview: GRM32ER71H106KA12L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM32ER71H106KA12L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM32ER71H106KA12L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM32ER71H106KA12L
Ceramic Capacitors GRM32ER71H106KA12L
CAP CER 10UF 50V X7R 1210

CAP CER 10UF 50V X7R 1210

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM32ER71H106KA12L
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM32ER71H106KA12L
50V 10uF X7R ±10% 1210 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 10uF X7R ±10% 1210 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1041856-GRM32ER71H106KA12L 490-6544-6-ND 490-6544-2-ND 60-GRM32ER71H106KA12L GRM32ER71H106KA12L GRM32ER71H106KA12L
Product Name Ceramic Capacitors - GRM32ER71H106KA12L Ceramic Capacitors Ceramic Capacitors 10UF 50V Capacitor Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 50 volts 50 volts 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-413-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 170000 microF
View Details
Aluminum Electrolytic - 101C453U016BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details