Murata Electronics Ceramic Capacitors GRM32ER70J476KE20K

Description
CAP CER 47UF 6.3V X7R 1210
Request a Quote Datasheet
Description
CAP CER 47UF 6.3V X7R 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRM32ER70J476KE20KCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 47UF 6.3V X7R 1210

CAP CER 47UF 6.3V X7R 1210

Buy Now Datasheet
Ceramic Capacitors - 490-GRM32ER70J476KE20KTR-ND - DigiKey
Thief River Falls, MN, United States
47µF ±10% 6.3V Ceramic Capacitor X7R 1210 (3225 Metric)

47µF ±10% 6.3V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM32ER70J476KE20KDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 47UF 6.3V X7R 1210

CAP CER 47UF 6.3V X7R 1210

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 490-GRM32ER70J476KE20KCT-ND 490-GRM32ER70J476KE20KDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
Aluminum Electrolytic - 101C333U040AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details