22µF ±10% 16V Ceramic Capacitor X5R 1210 (3225 Metric)
22µF ±10% 16V Ceramic Capacitor X5R 1210 (3225 Metric)
22µF ±10% 16V Ceramic Capacitor X5R 1210 (3225 Metric)
CAP CER 22UF 16V X5R 1210
| DigiKey | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 490-14758-2-ND | 490-14758-6-ND | GRM32ER61C226KE20K |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC |
| Applications | General Purpose | General Purpose | General Purpose |
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 22 microF | 22 microF | 22 microF |