Ceramic Capacitor
Ceramic Capacitor
Ceramic Capacitor
Murata GRM32ER60J227ME05K
Murata GRM32ER60J227ME05K
Murata GRM32ER60J227ME05K
CAP, 220UF, 6.3V, MLCC, 1210 ROHS COMPLIANT: YES
CAP, 220µF, 6.3V, 20%, X5R, 1210; Capacitance:220µF; Voltage Rating:6.3V; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:GRM Series; Operating Temperature RoHS Compliant: Yes
| DigiKey | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 490-GRM32ER60J227ME05KCT-ND | 490-GRM32ER60J227ME05KDKR-ND | 2478171P | 65AH7143 | 01AC8876 | GRM32ER60J227ME05K |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | MLCCs - Multilayer Ceramic Capacitors | Cap, 220Uf, 6.3V, Mlcc, 1210 Rohs Compliant Murata | Cap, 220Μf, 6.3V, 20%, X5R, 1210; Capacitance Murata | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |||
| Applications | General Purpose | General Purpose | General Purpose | |||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | |||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition; X5R | Ceramic Composition | ||
| Capacitance Range | 220 microF | 220 microF | 220 microF | 220 microF | 220 microF |