Murata Electronics Ceramic Capacitors GRM32EE70J107ME15K

Description
100µF ±20% 6.3V Ceramic Capacitor X7U 1210 (3225 Metric)
Request a Quote Datasheet
Description
100µF ±20% 6.3V Ceramic Capacitor X7U 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRM32EE70J107ME15KDKR-ND - DigiKey
Thief River Falls, MN, United States
100µF ±20% 6.3V Ceramic Capacitor X7U 1210 (3225 Metric)

100µF ±20% 6.3V Ceramic Capacitor X7U 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM32EE70J107ME15KCT-ND - DigiKey
Thief River Falls, MN, United States
100µF ±20% 6.3V Ceramic Capacitor X7U 1210 (3225 Metric)

100µF ±20% 6.3V Ceramic Capacitor X7U 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM32EE70J107ME15KTR-ND - DigiKey
Thief River Falls, MN, United States
100µF ±20% 6.3V Ceramic Capacitor X7U 1210 (3225 Metric)

100µF ±20% 6.3V Ceramic Capacitor X7U 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM32EE70J107ME15K - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM32EE70J107ME15K
Ceramic Capacitors GRM32EE70J107ME15K
CAP CER 100UF 6.3V X7U 1210

CAP CER 100UF 6.3V X7U 1210

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 490-GRM32EE70J107ME15KDKR-ND 490-GRM32EE70J107ME15KCT-ND GRM32EE70J107ME15K
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-449-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 900000 microF
View Details
Film Capacitors - 1725702 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Film Capacitors - 106K050CS4G-FA - Lingto Electronic Limited
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
2 suppliers