Murata Electronics Ceramic Capacitors GRM32EC81E226KE15K

Description
22µF ±10% 25V Ceramic Capacitor X6S 1210 (3225 Metric)
Request a Quote Datasheet
Description
22µF ±10% 25V Ceramic Capacitor X6S 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRM32EC81E226KE15KDKR-ND - DigiKey
Thief River Falls, MN, United States
22µF ±10% 25V Ceramic Capacitor X6S 1210 (3225 Metric)

22µF ±10% 25V Ceramic Capacitor X6S 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM32EC81E226KE15KCT-ND - DigiKey
Thief River Falls, MN, United States
22µF ±10% 25V Ceramic Capacitor X6S 1210 (3225 Metric)

22µF ±10% 25V Ceramic Capacitor X6S 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM32EC81E226KE15KTR-ND - DigiKey
Thief River Falls, MN, United States
22µF ±10% 25V Ceramic Capacitor X6S 1210 (3225 Metric)

22µF ±10% 25V Ceramic Capacitor X6S 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 490-GRM32EC81E226KE15KDKR-ND 490-GRM32EC81E226KE15KCT-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - P10R102K1-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 0603J0100122JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details