Murata Electronics Ceramic Capacitors - GRM32EC72A106KE05L GRM32EC72A106KE05L

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 845230-GRM32EC72A106 KE05L Series: GRM Features: 10 µF Ceramic Capacitor Package: Reel - TR Family Name: GRM32EC72A Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8532.24.0060 Other Part Number: 490-16266-1, 490-16266-2, 490-16266-6
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 845230-GRM32EC72A106 KE05L Series: GRM Features: 10 µF Ceramic Capacitor Package: Reel - TR Family Name: GRM32EC72A Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8532.24.0060 Other Part Number: 490-16266-1, 490-16266-2, 490-16266-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM32EC72A106KE05L - 845230-GRM32EC72A106KE05L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM32EC72A106KE05L
845230-GRM32EC72A106KE05L
Ceramic Capacitors - GRM32EC72A106KE05L 845230-GRM32EC72A106KE05L
Manufacturer: Murata Electronics North America Win Source Part Number: 845230-GRM32EC72A106 KE05L Series: GRM Features: 10 µF Ceramic Capacitor Package: Reel - TR Family Name: GRM32EC72A Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8532.24.0060 Other Part Number: 490-16266-1, 490-16266-2, 490-16266-6

Manufacturer: Murata Electronics North America
Win Source Part Number: 845230-GRM32EC72A106KE05L
Series: GRM
Features: 10 µF Ceramic Capacitor
Package: Reel - TR
Family Name: GRM32EC72A
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 22 Weeks
HTSUS: 8532.24.0060
Other Part Number: 490-16266-1, 490-16266-2, 490-16266-6

Buy Now Datasheet
Ceramic Capacitors - 490-16266-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16266-2-ND
Ceramic Capacitors 490-16266-2-ND
10µF ±10% 100V Ceramic Capacitor X7S 1210 (3225 Metric)

10µF ±10% 100V Ceramic Capacitor X7S 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-16266-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16266-6-ND
Ceramic Capacitors 490-16266-6-ND
10µF ±10% 100V Ceramic Capacitor X7S 1210 (3225 Metric)

10µF ±10% 100V Ceramic Capacitor X7S 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-16266-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16266-1-ND
Ceramic Capacitors 490-16266-1-ND
10µF ±10% 100V Ceramic Capacitor X7S 1210 (3225 Metric)

10µF ±10% 100V Ceramic Capacitor X7S 1210 (3225 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 2478165 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2478165
MLCCs - Multilayer Ceramic Capacitors 2478165
Murata GRM32EC72A106KE05L

Murata GRM32EC72A106KE05L

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2478166P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2478166P
MLCCs - Multilayer Ceramic Capacitors 2478166P
Murata GRM32EC72A106KE05L

Murata GRM32EC72A106KE05L

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2478166 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2478166
MLCCs - Multilayer Ceramic Capacitors 2478166
Murata GRM32EC72A106KE05L

Murata GRM32EC72A106KE05L

Supplier's Site
Singapore, Singapore
10UF 100V Capacitor
60-GRM32EC72A106KE05L
10UF 100V Capacitor 60-GRM32EC72A106KE05L
CAP CER 10UF 100V X7S 1210 Product overview: GRM32EC72A106KE05L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM32EC72A106KE05 L can be used for catalog matching and distributor lookup.

CAP CER 10UF 100V X7S 1210 Product overview: GRM32EC72A106KE05L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM32EC72A106KE05L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 10Uf, 100V, Mlcc, 1210 Rohs Compliant Murata - 64AJ4435 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 100V, Mlcc, 1210 Rohs Compliant Murata
64AJ4435
Cap, 10Uf, 100V, Mlcc, 1210 Rohs Compliant Murata 64AJ4435
CAP, 10UF, 100V, MLCC, 1210 ROHS COMPLIANT: YES

CAP, 10UF, 100V, MLCC, 1210 ROHS COMPLIANT: YES

Supplier's Site
Cap, 10Uf, 100V, Mlcc, 1210 Rohs Compliant Murata - 66AJ7221 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 100V, Mlcc, 1210 Rohs Compliant Murata
66AJ7221
Cap, 10Uf, 100V, Mlcc, 1210 Rohs Compliant Murata 66AJ7221
CAP, 10UF, 100V, MLCC, 1210 ROHS COMPLIANT: YES

CAP, 10UF, 100V, MLCC, 1210 ROHS COMPLIANT: YES

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM32EC72A106KE05L
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM32EC72A106KE05L
100V 10uF X7S ±10% 1210 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

100V 10uF X7S ±10% 1210 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitors - GRM32EC72A106KE05L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM32EC72A106KE05L
Ceramic Capacitors GRM32EC72A106KE05L
CAP CER 10UF 100V X7S 1210

CAP CER 10UF 100V X7S 1210

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 845230-GRM32EC72A106KE05L 490-16266-2-ND 490-16266-6-ND 2478165 60-GRM32EC72A106KE05L 64AJ4435 GRM32EC72A106KE05L GRM32EC72A106KE05L
Product Name Ceramic Capacitors - GRM32EC72A106KE05L Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors 10UF 100V Capacitor Cap, 10Uf, 100V, Mlcc, 1210 Rohs Compliant Murata Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1943376 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - M39014/011573 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1763-0402B272K101NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers