Murata Electronics Ceramic Capacitors GRM32E5C3B153FWAAL

Description
CAP CER 15000PF 1250V C0G 1210
Request a Quote Datasheet
Description
CAP CER 15000PF 1250V C0G 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRM32E5C3B153FWAALDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 15000PF 1250V C0G 1210

CAP CER 15000PF 1250V C0G 1210

Buy Now Datasheet
Ceramic Capacitors - 490-GRM32E5C3B153FWAALCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 15000PF 1250V C0G 1210

CAP CER 15000PF 1250V C0G 1210

Buy Now Datasheet
Ceramic Capacitors - 490-GRM32E5C3B153FWAALTR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 15000PF 1250V C0G 1210

CAP CER 15000PF 1250V C0G 1210

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 490-GRM32E5C3B153FWAALDKR-ND 490-GRM32E5C3B153FWAALCT-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 336AVD050MEL-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Ceramic Capacitors - 1608-1210J1K00221KXRTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701278 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details