Murata Electronics SMD 10uF 10V Capacitor GRM31MB31A106KE18L

Description
Cap Ceramic 10uF 10V B 10% Pad SMD 1206 85Ž T/R Product overview: GRM31MB31A106KE18L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31MB31A106KE18 L can be used for catalog matching and distributor lookup.
Request a Quote
Description
Cap Ceramic 10uF 10V B 10% Pad SMD 1206 85Ž T/R Product overview: GRM31MB31A106KE18L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31MB31A106KE18 L can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 10uF 10V Capacitor
60-GRM31MB31A106KE18L
SMD 10uF 10V Capacitor 60-GRM31MB31A106KE18L
Cap Ceramic 10uF 10V B 10% Pad SMD 1206 85Ž T/R Product overview: GRM31MB31A106KE18L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31MB31A106KE18 L can be used for catalog matching and distributor lookup.

Cap Ceramic 10uF 10V B 10% Pad SMD 1206 85Ž T/R Product overview: GRM31MB31A106KE18L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31MB31A106KE18L can be used for catalog matching and distributor lookup.

Supplier's Site
Ceramic Capacitors - GRM31MB31A106KE18L - 1061090-GRM31MB31A106KE18L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM31MB31A106KE18L
1061090-GRM31MB31A106KE18L
Ceramic Capacitors - GRM31MB31A106KE18L 1061090-GRM31MB31A106KE18L
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1061090-GRM31MB31A10 6KE18L Length: 3.2 mm Mounting: SMD (SMT) Capacitance: 10 µF Tolerance: 10 % Thickness: 1.15 mm Height: 1.15 mm Width: 1.6 mm Categories: Ceramic Capacitors Case / Package: 1206 Alternative Parts (Cross-Reference): GRM31MR61A106KE19L; GRM31MC81A106KE19L; LMK316BJ106KD-T; LMK316B7106KL-TD; LMK316BJ106KL-T; 1206ZC106KAT2A; Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes RoHS: Compliant Min Operating Temperature: -25 °C Voltage Rating (DC): 10 V

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1061090-GRM31MB31A106KE18L
Length: 3.2 mm
Mounting: SMD (SMT)
Capacitance: 10 µF
Tolerance: 10 %
Thickness: 1.15 mm
Height: 1.15 mm
Width: 1.6 mm
Categories: Ceramic Capacitors
Case / Package: 1206
Alternative Parts (Cross-Reference): GRM31MR61A106KE19L; GRM31MC81A106KE19L; LMK316BJ106KD-T; LMK316B7106KL-TD; LMK316BJ106KL-T; 1206ZC106KAT2A;
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
RoHS: Compliant
Min Operating Temperature: -25 °C
Voltage Rating (DC): 10 V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors
Product Number 60-GRM31MB31A106KE18L 1061090-GRM31MB31A106KE18L
Product Name SMD 10uF 10V Capacitor Ceramic Capacitors - GRM31MB31A106KE18L
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -25 to ? C (-13 to ? F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C453U100DE2D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Ceramic Capacitors - 1608-050521000681FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details