Murata Electronics Capacitors - Ceramic Capacitors GRM31CR72H473KW09L

Description
Manufacturer: Murata Electronics Win Source Part Number: 1329997-GRM31CR72H47 3KW09L Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Applications: General Purpose Standard Package: 2,000 Mounting: Surface Mount, MLCC Capacitance: 0.047 µF Tolerance: ±10% Voltage - Rated: 500V Temperature Coefficient: X7R Thickness (Max): 0.071" (1.80mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 1206 (3216 Metric) ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-16312-6,490-1631 2-1,490-16312-2 Base Product Number: GRM31CR72H Product Status: Not For New Designs RoHS Status: ROHS3 Compliant
Request a Quote
Description
Manufacturer: Murata Electronics Win Source Part Number: 1329997-GRM31CR72H47 3KW09L Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Applications: General Purpose Standard Package: 2,000 Mounting: Surface Mount, MLCC Capacitance: 0.047 µF Tolerance: ±10% Voltage - Rated: 500V Temperature Coefficient: X7R Thickness (Max): 0.071" (1.80mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 1206 (3216 Metric) ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-16312-6,490-1631 2-1,490-16312-2 Base Product Number: GRM31CR72H Product Status: Not For New Designs RoHS Status: ROHS3 Compliant
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1329997-GRM31CR72H473KW09L is a ceramic chip capacitor designed for general electronic applications. It features a capacitance of 47,000 pF (0.047 µF) with a tolerance of ±10%. The capacitor is rated for a maximum DC voltage of 500V and operates within a temperature range of -55°C to 125°C. It utilizes an X7R temperature coefficient, which indicates stable capacitance over a wide temperature range. The dimensions of the capacitor are 3.20mm x 1.60mm (1206 package size), with a maximum thickness of 1.80mm. It is packaged in reels, with 2,000 units per reel, suitable for surface mount applications. This component is not recommended for use in automotive powertrain or safety equipment.

Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1329997-GRM31CR72H473KW09L is a ceramic chip capacitor designed for general electronic applications. It features a capacitance of 47,000 pF (0.047 µF) with a tolerance of ±10%. The capacitor is rated for a maximum DC voltage of 500V and operates within a temperature range of -55°C to 125°C. It utilizes an X7R temperature coefficient, which indicates stable capacitance over a wide temperature range. The dimensions of the capacitor are 3.20mm x 1.60mm (1206 package size), with a maximum thickness of 1.80mm. It is packaged in reels, with 2,000 units per reel, suitable for surface mount applications. This component is not recommended for use in automotive powertrain or safety equipment.

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1329997-GRM31CR72H473KW09L - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1329997-GRM31CR72H473KW09L
Capacitors - Ceramic Capacitors 1329997-GRM31CR72H473KW09L
Manufacturer: Murata Electronics Win Source Part Number: 1329997-GRM31CR72H47 3KW09L Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Applications: General Purpose Standard Package: 2,000 Mounting: Surface Mount, MLCC Capacitance: 0.047 µF Tolerance: ±10% Voltage - Rated: 500V Temperature Coefficient: X7R Thickness (Max): 0.071" (1.80mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 1206 (3216 Metric) ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-16312-6,490-1631 2-1,490-16312-2 Base Product Number: GRM31CR72H Product Status: Not For New Designs RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1329997-GRM31CR72H473KW09L
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Applications: General Purpose
Standard Package: 2,000
Mounting: Surface Mount, MLCC
Capacitance: 0.047 µF
Tolerance: ±10%
Voltage - Rated: 500V
Temperature Coefficient: X7R
Thickness (Max): 0.071" (1.80mm)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 1206 (3216 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: 490-16312-6,490-16312-1,490-16312-2
Base Product Number: GRM31CR72H
Product Status: Not For New Designs
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Ceramic Capacitors - 490-16312-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16312-2-ND
Ceramic Capacitors 490-16312-2-ND
0.047µF ±10% 500V Ceramic Capacitor X7R 1206 (3216 Metric)

0.047µF ±10% 500V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-16312-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16312-6-ND
Ceramic Capacitors 490-16312-6-ND
0.047µF ±10% 500V Ceramic Capacitor X7R 1206 (3216 Metric)

0.047µF ±10% 500V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-16312-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16312-1-ND
Ceramic Capacitors 490-16312-1-ND
0.047µF ±10% 500V Ceramic Capacitor X7R 1206 (3216 Metric)

0.047µF ±10% 500V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Singapore, Singapore
0.047UF 500V Capacitor
60-GRM31CR72H473KW09L
0.047UF 500V Capacitor 60-GRM31CR72H473KW09L
CAP CER 0.047UF 500V X7R 1206 Product overview: GRM31CR72H473KW09L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.047UF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.047UF, 500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31CR72H473KW09 L can be used for catalog matching and distributor lookup.

CAP CER 0.047UF 500V X7R 1206 Product overview: GRM31CR72H473KW09L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.047UF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.047UF, 500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31CR72H473KW09L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM31CR72H473KW09L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM31CR72H473KW09L
Ceramic Capacitors GRM31CR72H473KW09L
CAP CER 0.047UF 500V X7R 1206

CAP CER 0.047UF 500V X7R 1206

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1329997-GRM31CR72H473KW09L 490-16312-2-ND 490-16312-6-ND 60-GRM31CR72H473KW09L GRM31CR72H473KW09L
Product Name Capacitors - Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors 0.047UF 500V Capacitor Ceramic Capacitors
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1191-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
2 suppliers
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitor 0.22Uf, 50V, X7R, 10%, Radial; Capacitance Cornell Dubilier - 65F679 - Newark, An Avnet Company
Specs
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
Capacitance Range 0.2200 microF
View Details
2 suppliers