Manufacturer: Murata Electronics
Win Source Part Number: 801822-GRM31CR70J226
Packaging: Reel
Mounting Style: SMD
Applications: Use For General
Capacitance: 22μF
Tolerance: ±20%
Voltage - Rated: 6.3V
Temperature Coefficient: X7R
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.126" L x 0.063" W
Manufacturer Package: 1206 (3216 Metric)
Thickness (Maximum): 0.071" (1.80mm)
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
CAP CER 22UF 6.3V X7R 1206 Product overview: GRM31CR70J226ME19L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31CR70J226ME19
22µF ±20% 6.3V Ceramic Capacitor X7R 1206 (3216 Metric)
22µF ±20% 6.3V Ceramic Capacitor X7R 1206 (3216 Metric)
22µF ±20% 6.3V Ceramic Capacitor X7R 1206 (3216 Metric)
CAP CER 22UF 6.3V X7R 1206
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 801822-GRM31CR70J226ME19L | 60-GRM31CR70J226ME19L | 490-8342-6-ND | 490-8342-1-ND | GRM31CR70J226ME19L |
| Product Name | Ceramic Capacitors - GRM31CR70J226ME19L | 22UF 6.3V Capacitor | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Capacitance Range | 22 microF | 22 microF | 22 microF | 22 microF | 22 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |
| WVDC | 6.3 volts | 6.3 volts | 6.3 volts | 6.3 volts | 6.3 volts |
| WVAC | 6.3 volts | 6.3 volts | 6.3 volts | 6.3 volts | 6.3 volts |