Manufacturer: Murata Electronics North America
Win Source Part Number: 738405-GRM31CF51A226
Packaging: Reel
Mounting Style: SMT, MLCC
Applications: General Purpose
Capacitance: 22μF
Tolerance: -20%, +80%
Voltage - Rated: 10V
Temperature Coefficient: Y5V (F)
Categories: Capacitors
Temperature Range - Operating: -30°C ~ 85°C
Manufacturer Package: 1206
Thickness (Maximum): 0.071" (1.80mm)
Popularity: Low
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 3.20mm x 1.60mm
| Win Source Electronics | |
|---|---|
| Product Category | Capacitors |
| Product Number | 738405-GRM31CF51A226ZE01L |
| Product Name | Newest Parts - GRM31CF51A226ZE01L |
| Operating Temperature | -30 to 85 C (-22 to 185 F) |
| Capacitance Range | 22 microF |
| Capacitance Tolerance | 80 (+/- %) |