Murata Electronics Ceramic Capacitors - GRM31BR73D103KA01L GRM31BR73D103KA01L

Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 982001-GRM31BR73D103 KA01L Length: 3.2 mm Mounting: SMD (SMT) Capacitance: 10 nF Thickness: 1.25 mm Width: 1.6 mm Categories: Ceramic Capacitors Case / Package: 1206 Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage Voltage Rating (DC): 2 kV Dielectric: X7R
Request a Quote
Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 982001-GRM31BR73D103 KA01L Length: 3.2 mm Mounting: SMD (SMT) Capacitance: 10 nF Thickness: 1.25 mm Width: 1.6 mm Categories: Ceramic Capacitors Case / Package: 1206 Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage Voltage Rating (DC): 2 kV Dielectric: X7R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM31BR73D103KA01L - 982001-GRM31BR73D103KA01L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM31BR73D103KA01L
982001-GRM31BR73D103KA01L
Ceramic Capacitors - GRM31BR73D103KA01L 982001-GRM31BR73D103KA01L
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 982001-GRM31BR73D103 KA01L Length: 3.2 mm Mounting: SMD (SMT) Capacitance: 10 nF Thickness: 1.25 mm Width: 1.6 mm Categories: Ceramic Capacitors Case / Package: 1206 Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage Voltage Rating (DC): 2 kV Dielectric: X7R

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 982001-GRM31BR73D103KA01L
Length: 3.2 mm
Mounting: SMD (SMT)
Capacitance: 10 nF
Thickness: 1.25 mm
Width: 1.6 mm
Categories: Ceramic Capacitors
Case / Package: 1206
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Shortage
Voltage Rating (DC): 2 kV
Dielectric: X7R

Buy Now
Product overview: GRM31BR73D103KA01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31BR73D103KA01 L can be used for catalog matching and distributor lookup.

Product overview: GRM31BR73D103KA01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31BR73D103KA01L can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 982001-GRM31BR73D103KA01L 60-GRM31BR73D103KA01L
Product Name Ceramic Capacitors - GRM31BR73D103KA01L Capacitor
Capacitance Range 0.0100 microF 0.0100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C364U7R5CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-050525001P20BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-449-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 900000 microF
View Details
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details