Murata Electronics Ceramic Capacitors GRM31BR73A681KW01L

Description
680pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
680pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-17858-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-17858-2-ND
Ceramic Capacitors 490-17858-2-ND
680pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)

680pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-17858-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-17858-6-ND
Ceramic Capacitors 490-17858-6-ND
680pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)

680pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-17858-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-17858-1-ND
Ceramic Capacitors 490-17858-1-ND
680pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)

680pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM31BR73A681KW01L - 775398-GRM31BR73A681KW01L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM31BR73A681KW01L
775398-GRM31BR73A681KW01L
Ceramic Capacitors - GRM31BR73A681KW01L 775398-GRM31BR73A681KW01L
Manufacturer: Murata Electronics North America Win Source Part Number: 775398-GRM31BR73A681 KW01L Series: GRM Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 1206 (3216 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 680pF Tolerance: ±10% Temperature Coefficient: X7R Family Name: GRM Categories: Capacitors Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Voltage Rating DC: 1000V (1kV) Thickness (Maximum): 0.049" (1.25mm) Alternative Parts (Cross-Reference): 1206B681K102LT; 1206B681K102CT; 1206J1K00681KXR; VJ1206Y681KBGAT5H; Introduction Date: October 22, 2010 ECCN: EAR99 Country of Origin: Japan, Singapore Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 775398-GRM31BR73A681KW01L
Series: GRM
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 1206 (3216 Metric)
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 680pF
Tolerance: ±10%
Temperature Coefficient: X7R
Family Name: GRM
Categories: Capacitors
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Voltage Rating DC: 1000V (1kV)
Thickness (Maximum): 0.049" (1.25mm)
Alternative Parts (Cross-Reference): 1206B681K102LT; 1206B681K102CT; 1206J1K00681KXR; VJ1206Y681KBGAT5H;
Introduction Date: October 22, 2010
ECCN: EAR99
Country of Origin: Japan, Singapore
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
680PF 1KV Capacitor
60-GRM31BR73A681KW01L
680PF 1KV Capacitor 60-GRM31BR73A681KW01L
CAP CER 680PF 1KV X7R 1206 Product overview: GRM31BR73A681KW01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680PF, 1KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 680PF, 1KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31BR73A681KW01 L can be used for catalog matching and distributor lookup.

CAP CER 680PF 1KV X7R 1206 Product overview: GRM31BR73A681KW01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680PF, 1KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 680PF, 1KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31BR73A681KW01L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-17858-2-ND 490-17858-6-ND 775398-GRM31BR73A681KW01L 60-GRM31BR73A681KW01L
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - GRM31BR73A681KW01L 680PF 1KV Capacitor
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 380LX103M025H032 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details