Murata Electronics Ceramic Capacitors GRM31B7U3A391JW31L

Description
390pF ±5% 1000V (1kV) Ceramic Capacitor U2J 1206 (3216 Metric)
Request a Quote Datasheet
Description
390pF ±5% 1000V (1kV) Ceramic Capacitor U2J 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRM31B7U3A391JW31LTR-ND - DigiKey
Thief River Falls, MN, United States
390pF ±5% 1000V (1kV) Ceramic Capacitor U2J 1206 (3216 Metric)

390pF ±5% 1000V (1kV) Ceramic Capacitor U2J 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM31B7U3A391JW31LDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 390PF 1KV U2J 1206

CAP CER 390PF 1KV U2J 1206

Buy Now Datasheet
Ceramic Capacitors - 490-GRM31B7U3A391JW31LCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 390PF 1KV U2J 1206

CAP CER 390PF 1KV U2J 1206

Buy Now Datasheet
Smd Multilayer Ceramic Capacitor, Grm Series, 390 Pf, 5%, U2J, 1 Kv, 1206 [3216 Metric] Rohs Compliant Murata - 55Y9926 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Grm Series, 390 Pf, 5%, U2J, 1 Kv, 1206 [3216 Metric] Rohs Compliant Murata
55Y9926
Smd Multilayer Ceramic Capacitor, Grm Series, 390 Pf, 5%, U2J, 1 Kv, 1206 [3216 Metric] Rohs Compliant Murata 55Y9926
SMD Multilayer Ceramic Capacitor, GRM Series, 390 pF, 5%, U2J, 1 kV, 1206 [3216 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, GRM Series, 390 pF, 5%, U2J, 1 kV, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 490-GRM31B7U3A391JW31LTR-ND 490-GRM31B7U3A391JW31LDKR-ND 55Y9926
Product Name Ceramic Capacitors Ceramic Capacitors Smd Multilayer Ceramic Capacitor, Grm Series, 390 Pf, 5%, U2J, 1 Kv, 1206 [3216 Metric] Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C154U010BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402RN560F250NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1725471 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details