Murata Electronics Ceramic Capacitors - GRM31A7U2J180JW31D GRM31A7U2J180JW31D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 919830-GRM31A7U2J180 JW31D Series: GRM Operating Temperature Range: -55°C ~ 125°C Features: ±5% 630V Ceramic Capacitor U2J 1206 (3216 Metric) Package: 1206 (3216 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GRM31A7U2J Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-13378-6, 490-13378-2, 490-13378-1, GRM31A7U2J180JW31D-N D
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 919830-GRM31A7U2J180 JW31D Series: GRM Operating Temperature Range: -55°C ~ 125°C Features: ±5% 630V Ceramic Capacitor U2J 1206 (3216 Metric) Package: 1206 (3216 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GRM31A7U2J Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-13378-6, 490-13378-2, 490-13378-1, GRM31A7U2J180JW31D-N D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM31A7U2J180JW31D - 919830-GRM31A7U2J180JW31D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM31A7U2J180JW31D
919830-GRM31A7U2J180JW31D
Ceramic Capacitors - GRM31A7U2J180JW31D 919830-GRM31A7U2J180JW31D
Manufacturer: Murata Electronics North America Win Source Part Number: 919830-GRM31A7U2J180 JW31D Series: GRM Operating Temperature Range: -55°C ~ 125°C Features: ±5% 630V Ceramic Capacitor U2J 1206 (3216 Metric) Package: 1206 (3216 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GRM31A7U2J Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-13378-6, 490-13378-2, 490-13378-1, GRM31A7U2J180JW31D-N D

Manufacturer: Murata Electronics North America
Win Source Part Number: 919830-GRM31A7U2J180JW31D
Series: GRM
Operating Temperature Range: -55°C ~ 125°C
Features: ±5% 630V Ceramic Capacitor U2J 1206 (3216 Metric)
Package: 1206 (3216 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Family Name: GRM31A7U2J
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
HTSUS: 8532.24.0020
Other Part Number: 490-13378-6, 490-13378-2, 490-13378-1, GRM31A7U2J180JW31D-ND

Buy Now Datasheet
Ceramic Capacitors - 490-13378-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13378-1-ND
Ceramic Capacitors 490-13378-1-ND
18pF ±5% 630V Ceramic Capacitor U2J 1206 (3216 Metric)

18pF ±5% 630V Ceramic Capacitor U2J 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-13378-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13378-2-ND
Ceramic Capacitors 490-13378-2-ND
18pF ±5% 630V Ceramic Capacitor U2J 1206 (3216 Metric)

18pF ±5% 630V Ceramic Capacitor U2J 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-13378-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13378-6-ND
Ceramic Capacitors 490-13378-6-ND
18pF ±5% 630V Ceramic Capacitor U2J 1206 (3216 Metric)

18pF ±5% 630V Ceramic Capacitor U2J 1206 (3216 Metric)

Buy Now Datasheet
Singapore, Singapore
18PF 630V Capacitor
60-GRM31A7U2J180JW31D
18PF 630V Capacitor 60-GRM31A7U2J180JW31D
CAP CER 18PF 630V U2J 1206 Product overview: GRM31A7U2J180JW31D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18PF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 18PF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31A7U2J180JW31 D can be used for catalog matching and distributor lookup.

CAP CER 18PF 630V U2J 1206 Product overview: GRM31A7U2J180JW31D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18PF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 18PF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31A7U2J180JW31D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 919830-GRM31A7U2J180JW31D 490-13378-1-ND 490-13378-6-ND 60-GRM31A7U2J180JW31D
Product Name Ceramic Capacitors - GRM31A7U2J180JW31D Ceramic Capacitors Ceramic Capacitors 18PF 630V Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - CK05BX181K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000270GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details