Murata Electronics Ceramic Capacitors GRM31A5C3A221JW01D

Description
220pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet
Description
220pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-13377-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13377-6-ND
Ceramic Capacitors 490-13377-6-ND
220pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

220pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-13377-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13377-1-ND
Ceramic Capacitors 490-13377-1-ND
220pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

220pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-13377-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13377-2-ND
Ceramic Capacitors 490-13377-2-ND
220pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

220pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Singapore, Singapore
220PF 1KV Capacitor
60-GRM31A5C3A221JW01D
220PF 1KV Capacitor 60-GRM31A5C3A221JW01D
CAP CER 220PF 1KV C0G/NP0 1206 Product overview: GRM31A5C3A221JW01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220PF, 1KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220PF, 1KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31A5C3A221JW01 D can be used for catalog matching and distributor lookup.

CAP CER 220PF 1KV C0G/NP0 1206 Product overview: GRM31A5C3A221JW01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220PF, 1KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220PF, 1KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31A5C3A221JW01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1329395-GRM31A5C3A221JW01D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1329395-GRM31A5C3A221JW01D
Capacitors - Ceramic Capacitors 1329395-GRM31A5C3A221JW01D
Manufacturer: Murata Electronics Win Source Part Number: 1329395-GRM31A5C3A22 1JW01D Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Applications: General Purpose Standard Package: 4,000 Mounting: Surface Mount, MLCC Capacitance: 220 pF Tolerance: ±5% Voltage - Rated: 1000V (1kV) Temperature Coefficient: C0G, NP0 Thickness (Max): 0.051" (1.30mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 1206 (3216 Metric) ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-13377-6,GRM31A5C 3A221JW01D-ND,490-13 377-1,490-13377-2 Base Product Number: GRM31A5C3A RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1329395-GRM31A5C3A221JW01D
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Applications: General Purpose
Standard Package: 4,000
Mounting: Surface Mount, MLCC
Capacitance: 220 pF
Tolerance: ±5%
Voltage - Rated: 1000V (1kV)
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.051" (1.30mm)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 1206 (3216 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: 490-13377-6,GRM31A5C3A221JW01D-ND,490-13377-1,490-13377-2
Base Product Number: GRM31A5C3A
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Cap, 220Pf, 1000Vdc, Mlcc, 1206 Rohs Compliant Murata - 65AH7122 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Pf, 1000Vdc, Mlcc, 1206 Rohs Compliant Murata
65AH7122
Cap, 220Pf, 1000Vdc, Mlcc, 1206 Rohs Compliant Murata 65AH7122
CAP, 220PF, 1000VDC, MLCC, 1206 ROHS COMPLIANT: YES

CAP, 220PF, 1000VDC, MLCC, 1206 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-13377-6-ND 490-13377-1-ND 60-GRM31A5C3A221JW01D 1329395-GRM31A5C3A221JW01D 65AH7122
Product Name Ceramic Capacitors Ceramic Capacitors 220PF 1KV Capacitor Capacitors - Ceramic Capacitors Cap, 220Pf, 1000Vdc, Mlcc, 1206 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 337UVR004MEW - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0100561GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701019 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details