Murata Electronics Ceramic Capacitors GRM31A5C2H820JW01D

Description
82pF ±5% 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet
Description
82pF ±5% 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-16831-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16831-2-ND
Ceramic Capacitors 490-16831-2-ND
82pF ±5% 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

82pF ±5% 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-16831-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16831-1-ND
Ceramic Capacitors 490-16831-1-ND
82pF ±5% 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

82pF ±5% 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-16831-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16831-6-ND
Ceramic Capacitors 490-16831-6-ND
82pF ±5% 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

82pF ±5% 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Cap, 82Pf, 500V, Mlcc, 1206 Rohs Compliant Murata - 64AJ4418 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 82Pf, 500V, Mlcc, 1206 Rohs Compliant Murata
64AJ4418
Cap, 82Pf, 500V, Mlcc, 1206 Rohs Compliant Murata 64AJ4418
CAP, 82PF, 500V, MLCC, 1206 ROHS COMPLIANT: YES

CAP, 82PF, 500V, MLCC, 1206 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 490-16831-2-ND 490-16831-6-ND 64AJ4418
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 82Pf, 500V, Mlcc, 1206 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
Film Capacitors - 1725719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-430-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 680000 microF
View Details
Aluminum Electrolytic - 101C163U040EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details