Murata Electronics Ceramic Capacitors GRM319R61C106KE15D

Description
10µF ±10% 16V Ceramic Capacitor X5R 1206 (3216 Metric)
Request a Quote Datasheet
Description
10µF ±10% 16V Ceramic Capacitor X5R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-6494-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6494-1-ND
Ceramic Capacitors 490-6494-1-ND
10µF ±10% 16V Ceramic Capacitor X5R 1206 (3216 Metric)

10µF ±10% 16V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6494-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6494-2-ND
Ceramic Capacitors 490-6494-2-ND
10µF ±10% 16V Ceramic Capacitor X5R 1206 (3216 Metric)

10µF ±10% 16V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6494-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6494-6-ND
Ceramic Capacitors 490-6494-6-ND
10µF ±10% 16V Ceramic Capacitor X5R 1206 (3216 Metric)

10µF ±10% 16V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Singapore, Singapore
10UF 16V Capacitor
60-GRM319R61C106KE15D
10UF 16V Capacitor 60-GRM319R61C106KE15D
CAP CER 10UF 16V X5R 1206 Product overview: GRM319R61C106KE15D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM319R61C106KE15 D can be used for catalog matching and distributor lookup.

CAP CER 10UF 16V X5R 1206 Product overview: GRM319R61C106KE15D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM319R61C106KE15D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 974274-GRM319R61C106KE15D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
974274-GRM319R61C106KE15D
Capacitors - Ceramic Capacitors 974274-GRM319R61C106KE15D
Win Source Part Number: 974274-GRM319R61C106 KE15D Category: Capacitors>Ceramic Capacitors Series: GRM Package: Tape & Reel Applications: General Purpose Standard Package: 4,000 Capacitance: 10 µF Tolerance: ±10% Voltage - Rated: 16V Temperature Coefficient: X5R Thickness (Max): 0.037" (0.95mm) Mounting Type: Surface Mount, MLCC Package / Case: 1206 (3216 Metric) Temperature Range - Operating: -55°C ~ 85°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: 490-6494-6,490-6494- 2,GRM319R61C106KE15D -ND,490-6494-1 Base Product Number: GRM319R61C Product Status: Not For New Designs

Win Source Part Number: 974274-GRM319R61C106KE15D
Category: Capacitors>Ceramic Capacitors
Series: GRM
Package: Tape & Reel
Applications: General Purpose
Standard Package: 4,000
Capacitance: 10 µF
Tolerance: ±10%
Voltage - Rated: 16V
Temperature Coefficient: X5R
Thickness (Max): 0.037" (0.95mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 1206 (3216 Metric)
Temperature Range - Operating: -55°C ~ 85°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: Murata Electronics
Other Names: 490-6494-6,490-6494-2,GRM319R61C106KE15D-ND,490-6494-1
Base Product Number: GRM319R61C
Product Status: Not For New Designs

Buy Now Datasheet
Ceramic Capacitors - GRM319R61C106KE15D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM319R61C106KE15D
Ceramic Capacitors GRM319R61C106KE15D
CAP CER 10UF 16V X5R 1206

CAP CER 10UF 16V X5R 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-6494-1-ND 490-6494-6-ND 60-GRM319R61C106KE15D 974274-GRM319R61C106KE15D GRM319R61C106KE15D
Product Name Ceramic Capacitors Ceramic Capacitors 10UF 16V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-431-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 900000 microF
View Details
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Film Paper Film Capacitors - 104M06QC220 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers