Murata Power Solutions MLCCs - Multilayer Ceramic Capacitors GRM3195C2A103JA01D

Description
Murata GRM3195C2A103JA01D
Request a Quote Datasheet
Description
Murata GRM3195C2A103JA01D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 8202897 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
8202897
MLCCs - Multilayer Ceramic Capacitors 8202897
Murata GRM3195C2A103JA01D

Murata GRM3195C2A103JA01D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 8202897P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
8202897P
MLCCs - Multilayer Ceramic Capacitors 8202897P
Murata GRM3195C2A103JA01D

Murata GRM3195C2A103JA01D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1706095 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1706095
MLCCs - Multilayer Ceramic Capacitors 1706095
Murata GRM3195C2A103JA01D

Murata GRM3195C2A103JA01D

Supplier's Site
Ceramic Capacitors - 490-6490-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6490-2-ND
Ceramic Capacitors 490-6490-2-ND
10000pF ±5% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

10000pF ±5% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6490-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6490-6-ND
Ceramic Capacitors 490-6490-6-ND
10000pF ±5% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

10000pF ±5% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6490-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6490-1-ND
Ceramic Capacitors 490-6490-1-ND
10000pF ±5% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

10000pF ±5% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Multilayer Ceramic Capacitors MLCC - SMD/SMT 0.01uF 100Volts C0G 0.05 - 535-GRM3195C2A103JA01D - Utmel Electronic Limited
Hong Kong, China
Multilayer Ceramic Capacitors MLCC - SMD/SMT 0.01uF 100Volts C0G 0.05
535-GRM3195C2A103JA01D
Multilayer Ceramic Capacitors MLCC - SMD/SMT 0.01uF 100Volts C0G 0.05 535-GRM3195C2A103JA01D
Multilayer Ceramic Capacitors MLCC - SMD/SMT 0.01uF 100Volts C0G 0.05

Multilayer Ceramic Capacitors MLCC - SMD/SMT 0.01uF 100Volts C0G 0.05

Supplier's Site
Cap, 0.01Uf, 100V, Mlcc, 1206 Rohs Compliant Murata - 03AJ1674 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.01Uf, 100V, Mlcc, 1206 Rohs Compliant Murata
03AJ1674
Cap, 0.01Uf, 100V, Mlcc, 1206 Rohs Compliant Murata 03AJ1674
CAP, 0.01UF, 100V, MLCC, 1206 ROHS COMPLIANT: YES

CAP, 0.01UF, 100V, MLCC, 1206 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 0.01Uf, 100V, Mlcc, 1206 Rohs Compliant Murata - 92AH5214 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.01Uf, 100V, Mlcc, 1206 Rohs Compliant Murata
92AH5214
Cap, 0.01Uf, 100V, Mlcc, 1206 Rohs Compliant Murata 92AH5214
CAP, 0.01UF, 100V, MLCC, 1206 ROHS COMPLIANT: YES

CAP, 0.01UF, 100V, MLCC, 1206 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - GRM3195C2A103JA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM3195C2A103JA01D
Ceramic Capacitors GRM3195C2A103JA01D
CAP CER 10000PF 100V NP0 1206

CAP CER 10000PF 100V NP0 1206

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey DigiKey Utmel Electronic Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 8202897 8202897P 490-6490-2-ND 490-6490-6-ND 535-GRM3195C2A103JA01D 03AJ1674 GRM3195C2A103JA01D
Product Name MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Multilayer Ceramic Capacitors MLCC - SMD/SMT 0.01uF 100Volts C0G 0.05 Cap, 0.01Uf, 100V, Mlcc, 1206 Rohs Compliant Murata Ceramic Capacitors
Technology Multilayer Multilayer Multilayer Film Capacitors
RoHS Compliant Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition; C0G Ceramic Composition Ceramic Composition C0G Ceramic Composition
Capacitance Range 0.0100 microF 0.0100 microF 0.0100 microF
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Ceramic Capacitors - 1608-050525000180FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C423U025BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details