Murata Electronics Ceramic Capacitors - GRM3195C1H223JA01D GRM3195C1H223JA01D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1041799-GRM3195C1H22 3JA01D Packaging: Reel - TR Voltage Rating: 50V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 0.022μF Tolerance: ±5% Temperature Coefficient: C0G, NP0 Thickness (Max): 0.037" (0.95mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1041799-GRM3195C1H22 3JA01D Packaging: Reel - TR Voltage Rating: 50V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 0.022μF Tolerance: ±5% Temperature Coefficient: C0G, NP0 Thickness (Max): 0.037" (0.95mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM3195C1H223JA01D - 1041799-GRM3195C1H223JA01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM3195C1H223JA01D
1041799-GRM3195C1H223JA01D
Ceramic Capacitors - GRM3195C1H223JA01D 1041799-GRM3195C1H223JA01D
Manufacturer: Murata Electronics North America Win Source Part Number: 1041799-GRM3195C1H22 3JA01D Packaging: Reel - TR Voltage Rating: 50V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 0.022μF Tolerance: ±5% Temperature Coefficient: C0G, NP0 Thickness (Max): 0.037" (0.95mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Sufficient

Manufacturer: Murata Electronics North America
Win Source Part Number: 1041799-GRM3195C1H223JA01D
Packaging: Reel - TR
Voltage Rating: 50V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 0.022μF
Tolerance: ±5%
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.037" (0.95mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Ceramic Capacitors - 490-1761-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-1761-2-ND
Ceramic Capacitors 490-1761-2-ND
0.022µF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

0.022µF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-1761-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-1761-6-ND
Ceramic Capacitors 490-1761-6-ND
0.022µF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

0.022µF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-1761-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-1761-1-ND
Ceramic Capacitors 490-1761-1-ND
0.022µF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

0.022µF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Singapore, Singapore
0.022UF 50V Capacitor
60-GRM3195C1H223JA01D
0.022UF 50V Capacitor 60-GRM3195C1H223JA01D
CAP CER 0.022UF 50V C0G/NP0 1206 Product overview: GRM3195C1H223JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.022UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.022UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM3195C1H223JA01 D can be used for catalog matching and distributor lookup.

CAP CER 0.022UF 50V C0G/NP0 1206 Product overview: GRM3195C1H223JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.022UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.022UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM3195C1H223JA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitor, 0.022Uf 50V, C0G/np0, 5%, 1206; Capacitance Murata - 38K1711 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 0.022Uf 50V, C0G/np0, 5%, 1206; Capacitance Murata
38K1711
Ceramic Capacitor, 0.022Uf 50V, C0G/np0, 5%, 1206; Capacitance Murata 38K1711
CERAMIC CAPACITOR, 0.022UF 50V, C0G/NP0, 5%, 1206; Capacitance:22000pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; MSL:- RoHS Compliant: Yes

CERAMIC CAPACITOR, 0.022UF 50V, C0G/NP0, 5%, 1206; Capacitance:22000pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; MSL:- RoHS Compliant: Yes

Supplier's Site
Cap, 0.022Μf, 50V, C0G/np0, 1206, Reel; Capacitance Murata - 03AC2779 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.022Μf, 50V, C0G/np0, 1206, Reel; Capacitance Murata
03AC2779
Cap, 0.022Μf, 50V, C0G/np0, 1206, Reel; Capacitance Murata 03AC2779
CAP, 0.022µF, 50V, C0G/NP0, 1206, REEL; Capacitance:22000pF; Voltage Rating:50V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; Operating RoHS Compliant: Yes

CAP, 0.022µF, 50V, C0G/NP0, 1206, REEL; Capacitance:22000pF; Voltage Rating:50V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - GRM3195C1H223JA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM3195C1H223JA01D
Ceramic Capacitors GRM3195C1H223JA01D
CAP CER 0.022UF 50V C0G/NP0 1206

CAP CER 0.022UF 50V C0G/NP0 1206

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM3195C1H223JA01D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM3195C1H223JA01D
50V 22nF C0G ±5% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 22nF C0G ±5% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1041799-GRM3195C1H223JA01D 490-1761-2-ND 490-1761-6-ND 60-GRM3195C1H223JA01D 38K1711 03AC2779 GRM3195C1H223JA01D GRM3195C1H223JA01D
Product Name Ceramic Capacitors - GRM3195C1H223JA01D Ceramic Capacitors Ceramic Capacitors 0.022UF 50V Capacitor Ceramic Capacitor, 0.022Uf 50V, C0G/np0, 5%, 1206; Capacitance Murata Cap, 0.022Μf, 50V, C0G/np0, 1206, Reel; Capacitance Murata Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 0.0220 microF 0.0220 microF 0.0220 microF 0.0220 microF 0.0220 microF 0.0220 microF 0.0220 microF 0.0220 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
WVDC 50 volts 50 volts 50 volts 50 volts 50 volts 50 volts 50 volts 50 volts
WVAC 50 volts 50 volts 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M30R334K1-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0603B104M160PTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details