Murata Electronics Ceramic Capacitors GRM21BR72D103KW03L

Description
10000pF ±10% 200V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote
Description
10000pF ±10% 200V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The GRM21BR72D103KW03L is a chip monolithic ceramic capacitor designed for general electronic equipment applications. It features a nominal capacitance of 10,000 pF with a tolerance of ±10%, and operates at a rated voltage of 200V DC. The capacitor is constructed using X7R dielectric material, which provides stable capacitance over a temperature range of -55°C to 125°C. This component is packaged in a 0805 (2012 metric) size and is available in reels of 3,000 pieces. It is suitable for surface mount applications and is compliant with standard soldering methods such as flow and reflow. The capacitor is not intended for use in automotive powertrain or safety equipment. Engineers should consider this capacitor for applications requiring reliable performance in a compact form factor, while ensuring that it meets the specific requirements of their designs.

Datasheet Summary
Powered by GS/AI

The GRM21BR72D103KW03L is a chip monolithic ceramic capacitor designed for general electronic equipment applications. It features a nominal capacitance of 10,000 pF with a tolerance of ±10%, and operates at a rated voltage of 200V DC. The capacitor is constructed using X7R dielectric material, which provides stable capacitance over a temperature range of -55°C to 125°C. This component is packaged in a 0805 (2012 metric) size and is available in reels of 3,000 pieces. It is suitable for surface mount applications and is compliant with standard soldering methods such as flow and reflow. The capacitor is not intended for use in automotive powertrain or safety equipment. Engineers should consider this capacitor for applications requiring reliable performance in a compact form factor, while ensuring that it meets the specific requirements of their designs.

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-12758-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12758-6-ND
Ceramic Capacitors 490-12758-6-ND
10000pF ±10% 200V Ceramic Capacitor X7R 0805 (2012 Metric)

10000pF ±10% 200V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-12758-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12758-1-ND
Ceramic Capacitors 490-12758-1-ND
10000pF ±10% 200V Ceramic Capacitor X7R 0805 (2012 Metric)

10000pF ±10% 200V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-12758-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12758-2-ND
Ceramic Capacitors 490-12758-2-ND
10000pF ±10% 200V Ceramic Capacitor X7R 0805 (2012 Metric)

10000pF ±10% 200V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM21BR72D103KW03L - 919816-GRM21BR72D103KW03L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM21BR72D103KW03L
919816-GRM21BR72D103KW03L
Ceramic Capacitors - GRM21BR72D103KW03L 919816-GRM21BR72D103KW03L
Manufacturer: Murata Electronics North America Win Source Part Number: 919816-GRM21BR72D103 KW03L Series: GRM Operating Temperature Range: -55°C ~ 125°C Features: 10000 pF ±10% 200V Ceramic Capacitor X7R 0805 (2012 Metric) Package: Reel - TR Package: 0805 (2012 Metric) Mounting: Surface Mount, MLCC Part Status: Not For New Designs Family Name: GRM21BR72D Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: GRM21BR72D103KW03L-N D, 490-12758-1, 490-12758-2, 490-12758-6

Manufacturer: Murata Electronics North America
Win Source Part Number: 919816-GRM21BR72D103KW03L
Series: GRM
Operating Temperature Range: -55°C ~ 125°C
Features: 10000 pF ±10% 200V Ceramic Capacitor X7R 0805 (2012 Metric)
Package: Reel - TR
Package: 0805 (2012 Metric)
Mounting: Surface Mount, MLCC
Part Status: Not For New Designs
Family Name: GRM21BR72D
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: GRM21BR72D103KW03L-ND, 490-12758-1, 490-12758-2, 490-12758-6

Buy Now Datasheet
Singapore, Singapore
10000PF 200V Capacitor
60-GRM21BR72D103KW03L
10000PF 200V Capacitor 60-GRM21BR72D103KW03L
CAP CER 10000PF 200V X7R 0805 Product overview: GRM21BR72D103KW03L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 200V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21BR72D103KW03 L can be used for catalog matching and distributor lookup.

CAP CER 10000PF 200V X7R 0805 Product overview: GRM21BR72D103KW03L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 200V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21BR72D103KW03L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM21BR72D103KW03L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM21BR72D103KW03L
Ceramic Capacitors GRM21BR72D103KW03L
CAP CER 10000PF 200V X7R 0805

CAP CER 10000PF 200V X7R 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-12758-6-ND 490-12758-1-ND 919816-GRM21BR72D103KW03L 60-GRM21BR72D103KW03L GRM21BR72D103KW03L
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - GRM21BR72D103KW03L 10000PF 200V Capacitor Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Coin Cell Supercapacitor - SCCA - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Film Capacitors - 1912960P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details