Murata Electronics 0.1UF 25V Capacitor GRM21BR71E104KA01L

Description
CAP CER 0.1UF 25V X7R 0805 Product overview: GRM21BR71E104KA01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21BR71E104KA01 L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 0.1UF 25V X7R 0805 Product overview: GRM21BR71E104KA01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21BR71E104KA01 L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.1UF 25V Capacitor
60-GRM21BR71E104KA01L
0.1UF 25V Capacitor 60-GRM21BR71E104KA01L
CAP CER 0.1UF 25V X7R 0805 Product overview: GRM21BR71E104KA01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21BR71E104KA01 L can be used for catalog matching and distributor lookup.

CAP CER 0.1UF 25V X7R 0805 Product overview: GRM21BR71E104KA01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21BR71E104KA01L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-1673-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-1673-2-ND
Ceramic Capacitors 490-1673-2-ND
0.1µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

0.1µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM21BR71E104KA01L - 1041785-GRM21BR71E104KA01L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM21BR71E104KA01L
1041785-GRM21BR71E104KA01L
Ceramic Capacitors - GRM21BR71E104KA01L 1041785-GRM21BR71E104KA01L
Manufacturer: Murata Electronics North America Win Source Part Number: 1041785-GRM21BR71E10 4KA01L Packaging: Reel - TR Voltage Rating: 25V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 0.1μF Tolerance: ±10% Temperature Coefficient: X7R Thickness (Max): 0.053" (1.35mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Sufficient

Manufacturer: Murata Electronics North America
Win Source Part Number: 1041785-GRM21BR71E104KA01L
Packaging: Reel - TR
Voltage Rating: 25V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 0.1μF
Tolerance: ±10%
Temperature Coefficient: X7R
Thickness (Max): 0.053" (1.35mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM21BR71E104KA01L
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM21BR71E104KA01L
25V 100nF X7R ±10% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

25V 100nF X7R ±10% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Cap Cer 0.1Uf 25V X7R 0805 Murata - 62AC0273 - Newark, An Avnet Company
Chicago, IL, United States
Cap Cer 0.1Uf 25V X7R 0805 Murata
62AC0273
Cap Cer 0.1Uf 25V X7R 0805 Murata 62AC0273
CAP CER 0.1UF 25V X7R 0805

CAP CER 0.1UF 25V X7R 0805

Supplier's Site Datasheet
Ceramic Capacitors - GRM21BR71E104KA01L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM21BR71E104KA01L
Ceramic Capacitors GRM21BR71E104KA01L
CAP CER 0.1UF 25V X7R 0805

CAP CER 0.1UF 25V X7R 0805

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics LCSC Electronics Technology (HK) Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GRM21BR71E104KA01L 490-1673-2-ND 1041785-GRM21BR71E104KA01L GRM21BR71E104KA01L 62AC0273 GRM21BR71E104KA01L
Product Name 0.1UF 25V Capacitor Ceramic Capacitors Ceramic Capacitors - GRM21BR71E104KA01L Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Cap Cer 0.1Uf 25V X7R 0805 Murata Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100121JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-694-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
Aluminum Polymer - 106XMPL012MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers