Murata Power Solutions Ceramic Capacitors GRM21BR71A106KA73L

Description
10µF ±10% 10V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote
Description
10µF ±10% 10V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The product is a ceramic capacitor with a capacitance of 10µF and a rated voltage of 10V. It features a capacitance tolerance of ±10% and is constructed with X7R dielectric material, which provides stable capacitance over a wide temperature range. The operating temperature range for this capacitor is from -55°C to 125°C, making it suitable for various applications that require reliability in extreme conditions. The capacitor is packaged in a compact 0805 (2012 metric) case size, with dimensions of 2.0mm x 1.25mm x 1.25mm. It is compliant with RoHS standards, ensuring it meets environmental regulations. The product is available in bulk packaging, with minimum quantities specified for different reel sizes.

Datasheet Summary
Powered by GS/AI

The product is a ceramic capacitor with a capacitance of 10µF and a rated voltage of 10V. It features a capacitance tolerance of ±10% and is constructed with X7R dielectric material, which provides stable capacitance over a wide temperature range. The operating temperature range for this capacitor is from -55°C to 125°C, making it suitable for various applications that require reliability in extreme conditions. The capacitor is packaged in a compact 0805 (2012 metric) case size, with dimensions of 2.0mm x 1.25mm x 1.25mm. It is compliant with RoHS standards, ensuring it meets environmental regulations. The product is available in bulk packaging, with minimum quantities specified for different reel sizes.

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-10516-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10516-2-ND
Ceramic Capacitors 490-10516-2-ND
10µF ±10% 10V Ceramic Capacitor X7R 0805 (2012 Metric)

10µF ±10% 10V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-10516-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10516-1-ND
Ceramic Capacitors 490-10516-1-ND
10µF ±10% 10V Ceramic Capacitor X7R 0805 (2012 Metric)

10µF ±10% 10V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-10516-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10516-6-ND
Ceramic Capacitors 490-10516-6-ND
10µF ±10% 10V Ceramic Capacitor X7R 0805 (2012 Metric)

10µF ±10% 10V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Singapore, Singapore
10UF 10V Capacitor
60-GRM21BR71A106KA73L
10UF 10V Capacitor 60-GRM21BR71A106KA73L
CAP CER 10UF 10V X7R 0805 Product overview: GRM21BR71A106KA73L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21BR71A106KA73 L can be used for catalog matching and distributor lookup.

CAP CER 10UF 10V X7R 0805 Product overview: GRM21BR71A106KA73L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21BR71A106KA73L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM21BR71A106KA73L - 1041781-GRM21BR71A106KA73L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM21BR71A106KA73L
1041781-GRM21BR71A106KA73L
Ceramic Capacitors - GRM21BR71A106KA73L 1041781-GRM21BR71A106KA73L
Manufacturer: Murata Electronics North America Win Source Part Number: 1041781-GRM21BR71A10 6KA73L Packaging: Reel - TR Features: Derating Recommended Voltage Rating: 10V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 10μF Tolerance: ±10% Temperature Coefficient: X7R Thickness (Max): 0.055" (1.40mm) Family Name: GRM Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Alternative Parts (Cross-Reference): C2012X7R1A106K125AE; GRT21BR71A106KE13K; GCM21BR71A106KE22K; GRT21BR71A106KE13L; Introduction Date: October 01, 2012 ECCN: EAR99 Country of Origin: China, Philippines, Japan Estimated EOL Date: 2030 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 1041781-GRM21BR71A106KA73L
Packaging: Reel - TR
Features: Derating Recommended
Voltage Rating: 10V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 10μF
Tolerance: ±10%
Temperature Coefficient: X7R
Thickness (Max): 0.055" (1.40mm)
Family Name: GRM
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Alternative Parts (Cross-Reference): C2012X7R1A106K125AE; GRT21BR71A106KE13K; GCM21BR71A106KE22K; GRT21BR71A106KE13L;
Introduction Date: October 01, 2012
ECCN: EAR99
Country of Origin: China, Philippines, Japan
Estimated EOL Date: 2030
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 2478119 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2478119
MLCCs - Multilayer Ceramic Capacitors 2478119
Murata GRM21BR71A106KA73L

Murata GRM21BR71A106KA73L

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2478120 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2478120
MLCCs - Multilayer Ceramic Capacitors 2478120
Murata GRM21BR71A106KA73L

Murata GRM21BR71A106KA73L

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2478120P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2478120P
MLCCs - Multilayer Ceramic Capacitors 2478120P
Murata GRM21BR71A106KA73L

Murata GRM21BR71A106KA73L

Supplier's Site
Cap, 10Μf, 10V, 10%, X7R, 0805; Capacitance Murata - 96Y9277 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Μf, 10V, 10%, X7R, 0805; Capacitance Murata
96Y9277
Cap, 10Μf, 10V, 10%, X7R, 0805; Capacitance Murata 96Y9277
CAP, 10µF, 10V, 10%, X7R, 0805; Capacitance:10µF; Voltage Rating:10V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:GRM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 10µF, 10V, 10%, X7R, 0805; Capacitance:10µF; Voltage Rating:10V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:GRM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 10Μf, 10V, 10%, X7R, 0805; Capacitance Murata - 11AC3194 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Μf, 10V, 10%, X7R, 0805; Capacitance Murata
11AC3194
Cap, 10Μf, 10V, 10%, X7R, 0805; Capacitance Murata 11AC3194
CAP, 10µF, 10V, 10%, X7R, 0805; Capacitance:10µF; Voltage Rating:10V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:GRM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 10µF, 10V, 10%, X7R, 0805; Capacitance:10µF; Voltage Rating:10V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:GRM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM21BR71A106KA73L
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM21BR71A106KA73L
10V 10uF X7R ±10% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

10V 10uF X7R ±10% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitors - GRM21BR71A106KA73L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM21BR71A106KA73L
Ceramic Capacitors GRM21BR71A106KA73L
CAP CER 10UF 10V X7R 0805

CAP CER 10UF 10V X7R 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-10516-2-ND 490-10516-6-ND 60-GRM21BR71A106KA73L 1041781-GRM21BR71A106KA73L 2478119 96Y9277 GRM21BR71A106KA73L GRM21BR71A106KA73L
Product Name Ceramic Capacitors Ceramic Capacitors 10UF 10V Capacitor Ceramic Capacitors - GRM21BR71A106KA73L MLCCs - Multilayer Ceramic Capacitors Cap, 10Μf, 10V, 10%, X7R, 0805; Capacitance Murata Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/052267 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1701235 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-040220500103KXTFM2CT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details