Murata Power Solutions 2.2UF 50V Capacitor GRM21BR61H225KA73L

Description
CAP CER 2.2UF 50V X5R 0805 Product overview: GRM21BR61H225KA73L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21BR61H225KA73 L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 2.2UF 50V X5R 0805 Product overview: GRM21BR61H225KA73L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21BR61H225KA73 L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.2UF 50V Capacitor
60-GRM21BR61H225KA73L
2.2UF 50V Capacitor 60-GRM21BR61H225KA73L
CAP CER 2.2UF 50V X5R 0805 Product overview: GRM21BR61H225KA73L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21BR61H225KA73 L can be used for catalog matching and distributor lookup.

CAP CER 2.2UF 50V X5R 0805 Product overview: GRM21BR61H225KA73L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21BR61H225KA73L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-10750-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10750-2-ND
Ceramic Capacitors 490-10750-2-ND
2.2µF ±10% 50V Ceramic Capacitor X5R 0805 (2012 Metric)

2.2µF ±10% 50V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM21BR61H225KA73L - 1041779-GRM21BR61H225KA73L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM21BR61H225KA73L
1041779-GRM21BR61H225KA73L
Ceramic Capacitors - GRM21BR61H225KA73L 1041779-GRM21BR61H225KA73L
Manufacturer: Murata Electronics North America Win Source Part Number: 1041779-GRM21BR61H22 5KA73L Packaging: Reel - TR Voltage Rating: 50V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 2.2μF Tolerance: ±10% Temperature Coefficient: X5R Thickness (Max): 0.055" (1.40mm) Family Name: GRM Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 85°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Alternative Parts (Cross-Reference): GRT21BR61H225KE13L; GRT21BR61H225KE13K; UMK212BBJ225KD-T; CL21A225KB9LNNC; Introduction Date: November 03, 2010 ECCN: EAR99 Country of Origin: China, Japan, Philippines Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 1041779-GRM21BR61H225KA73L
Packaging: Reel - TR
Voltage Rating: 50V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 2.2μF
Tolerance: ±10%
Temperature Coefficient: X5R
Thickness (Max): 0.055" (1.40mm)
Family Name: GRM
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 85°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Alternative Parts (Cross-Reference): GRT21BR61H225KE13L; GRT21BR61H225KE13K; UMK212BBJ225KD-T; CL21A225KB9LNNC;
Introduction Date: November 03, 2010
ECCN: EAR99
Country of Origin: China, Japan, Philippines
Estimated EOL Date: 2022
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM21BR61H225KA73L
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM21BR61H225KA73L
50V 2.2uF X5R ±10% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 2.2uF X5R ±10% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Capacitor, Mlcc, X5R, 2.2Uf, 50V, 0805; Capacitance Murata - 13T1199 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Mlcc, X5R, 2.2Uf, 50V, 0805; Capacitance Murata
13T1199
Capacitor, Mlcc, X5R, 2.2Uf, 50V, 0805; Capacitance Murata 13T1199
CAPACITOR, MLCC, X5R, 2.2UF, 50V, 0805; Capacitance:2.2µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:GRM Series; Product Length:2.01mm RoHS Compliant: Yes

CAPACITOR, MLCC, X5R, 2.2UF, 50V, 0805; Capacitance:2.2µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:GRM Series; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - GRM21BR61H225KA73L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM21BR61H225KA73L
Ceramic Capacitors GRM21BR61H225KA73L
CAP CER 2.2UF 50V X5R 0805

CAP CER 2.2UF 50V X5R 0805

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics LCSC Electronics Technology (HK) Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GRM21BR61H225KA73L 490-10750-2-ND 1041779-GRM21BR61H225KA73L GRM21BR61H225KA73L 13T1199 GRM21BR61H225KA73L
Product Name 2.2UF 50V Capacitor Ceramic Capacitors Ceramic Capacitors - GRM21BR61H225KA73L Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Capacitor, Mlcc, X5R, 2.2Uf, 50V, 0805; Capacitance Murata Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 0603J0100121JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details