Murata Electronics Ceramic Capacitors GRM21BR60J107ME15L

Description
100µF ±20% 6.3V Ceramic Capacitor X5R 0805 (2012 Metric)
Request a Quote Datasheet
Description
100µF ±20% 6.3V Ceramic Capacitor X5R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-13981-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13981-1-ND
Ceramic Capacitors 490-13981-1-ND
100µF ±20% 6.3V Ceramic Capacitor X5R 0805 (2012 Metric)

100µF ±20% 6.3V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-13981-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13981-2-ND
Ceramic Capacitors 490-13981-2-ND
100µF ±20% 6.3V Ceramic Capacitor X5R 0805 (2012 Metric)

100µF ±20% 6.3V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-13981-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13981-6-ND
Ceramic Capacitors 490-13981-6-ND
100µF ±20% 6.3V Ceramic Capacitor X5R 0805 (2012 Metric)

100µF ±20% 6.3V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM21BR60J107ME15L - 1041769-GRM21BR60J107ME15L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM21BR60J107ME15L
1041769-GRM21BR60J107ME15L
Ceramic Capacitors - GRM21BR60J107ME15L 1041769-GRM21BR60J107ME15L
Manufacturer: Murata Electronics North America Win Source Part Number: 1041769-GRM21BR60J10 7ME15L Packaging: Reel - TR Voltage Rating: 6.3V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 100μF Tolerance: ±20% Temperature Coefficient: X5R Thickness (Max): 0.057" (1.45mm) Family Name: GRM Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 85°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Alternative Parts (Cross-Reference): 08056D107MAT2A; GRM21BR60J107ME15K; Introduction Date: October 01, 2012 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2030 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 1041769-GRM21BR60J107ME15L
Packaging: Reel - TR
Voltage Rating: 6.3V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 100μF
Tolerance: ±20%
Temperature Coefficient: X5R
Thickness (Max): 0.057" (1.45mm)
Family Name: GRM
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 85°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Alternative Parts (Cross-Reference): 08056D107MAT2A; GRM21BR60J107ME15K;
Introduction Date: October 01, 2012
ECCN: EAR99
Country of Origin: China, Philippines
Estimated EOL Date: 2030
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
100UF 6.3V Capacitor
60-GRM21BR60J107ME15L
100UF 6.3V Capacitor 60-GRM21BR60J107ME15L
CAP CER 100UF 6.3V X5R 0805 Product overview: GRM21BR60J107ME15L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21BR60J107ME15 L can be used for catalog matching and distributor lookup.

CAP CER 100UF 6.3V X5R 0805 Product overview: GRM21BR60J107ME15L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21BR60J107ME15L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1726747 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1726747
MLCCs - Multilayer Ceramic Capacitors 1726747
Murata GRM21BR60J107ME15L

Murata GRM21BR60J107ME15L

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1726747P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1726747P
MLCCs - Multilayer Ceramic Capacitors 1726747P
Murata GRM21BR60J107ME15L

Murata GRM21BR60J107ME15L

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1726497 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1726497
MLCCs - Multilayer Ceramic Capacitors 1726497
Murata GRM21BR60J107ME15L

Murata GRM21BR60J107ME15L

Supplier's Site
Smd Multilayer Ceramic Capacitor, Grm Series, 100 F, 20%, X5R, 6.3 V, 0805 [2012 Metric] Rohs Compliant Murata - 58Y4653 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Grm Series, 100 F, 20%, X5R, 6.3 V, 0805 [2012 Metric] Rohs Compliant Murata
58Y4653
Smd Multilayer Ceramic Capacitor, Grm Series, 100 F, 20%, X5R, 6.3 V, 0805 [2012 Metric] Rohs Compliant Murata 58Y4653
SMD Multilayer Ceramic Capacitor, GRM Series, 100 F, 20%, X5R, 6.3 V, 0805 [2012 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, GRM Series, 100 F, 20%, X5R, 6.3 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site
Cap, 100Uf, 6.3V, Mlcc, 0805 Rohs Compliant Murata - 64AJ4397 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Uf, 6.3V, Mlcc, 0805 Rohs Compliant Murata
64AJ4397
Cap, 100Uf, 6.3V, Mlcc, 0805 Rohs Compliant Murata 64AJ4397
CAP, 100UF, 6.3V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, 100UF, 6.3V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - GRM21BR60J107ME15L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM21BR60J107ME15L
Ceramic Capacitors GRM21BR60J107ME15L
CAP CER 100UF 6.3V X5R 0805

CAP CER 100UF 6.3V X5R 0805

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM21BR60J107ME15L
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM21BR60J107ME15L
6.3V 100uF X5R ±20% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

6.3V 100uF X5R ±20% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-13981-1-ND 490-13981-6-ND 1041769-GRM21BR60J107ME15L 60-GRM21BR60J107ME15L 1726747 1726747P 58Y4653 64AJ4397 GRM21BR60J107ME15L GRM21BR60J107ME15L
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - GRM21BR60J107ME15L 100UF 6.3V Capacitor MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Smd Multilayer Ceramic Capacitor, Grm Series, 100 F, 20%, X5R, 6.3 V, 0805 [2012 Metric] Rohs Compliant Murata Cap, 100Uf, 6.3V, Mlcc, 0805 Rohs Compliant Murata Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; X5R Ceramic Composition Ceramic Composition
Capacitance Range 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725815 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 225SVL050MCW - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Ceramic Capacitors - C17AH150K-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers