Manufacturer: Murata Electronics North America
Win Source Part Number: 1041768-GRM21BR60J10
Packaging: Reel - TR
Voltage Rating: 6.3V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 10μF
Tolerance: ±20%
Temperature Coefficient: X5R
Thickness (Max): 0.053" (1.35mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 85°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Sufficient
CAP CER 10UF 6.3V X5R 0805 Product overview: GRM21BR60J106ME19L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21BR60J106ME19
10µF ±20% 6.3V Ceramic Capacitor X5R 0805 (2012 Metric)
CAP CER 10UF 6.3V X5R 0805
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1041768-GRM21BR60J106ME19L | 60-GRM21BR60J106ME19L | 490-1718-2-ND | GRM21BR60J106ME19L |
| Product Name | Ceramic Capacitors - GRM21BR60J106ME19L | 10UF 6.3V Capacitor | Ceramic Capacitors | Ceramic Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) |
| Capacitance Range | 10 microF | 10 microF | 10 microF | 10 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |
| WVDC | 6.3 volts | 6.3 volts | 6.3 volts | 6.3 volts |
| WVAC | 6.3 volts | 6.3 volts | 6.3 volts | 6.3 volts |