Murata Electronics 33UF 4V Capacitor GRM21BR60G336ME15L

Description
CAP CER 33UF 4V X5R 0805 Product overview: GRM21BR60G336ME15L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33UF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33UF, 4V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21BR60G336ME15 L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 33UF 4V X5R 0805 Product overview: GRM21BR60G336ME15L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33UF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33UF, 4V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21BR60G336ME15 L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
33UF 4V Capacitor
60-GRM21BR60G336ME15L
33UF 4V Capacitor 60-GRM21BR60G336ME15L
CAP CER 33UF 4V X5R 0805 Product overview: GRM21BR60G336ME15L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33UF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33UF, 4V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21BR60G336ME15 L can be used for catalog matching and distributor lookup.

CAP CER 33UF 4V X5R 0805 Product overview: GRM21BR60G336ME15L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33UF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33UF, 4V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21BR60G336ME15L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM21BR60G336ME15L - 872948-GRM21BR60G336ME15L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM21BR60G336ME15L
872948-GRM21BR60G336ME15L
Ceramic Capacitors - GRM21BR60G336ME15L 872948-GRM21BR60G336ME15L
Manufacturer: Murata Electronics North America Win Source Part Number: 872948-GRM21BR60G336 ME15L Series: GRM Operating Temperature Range: -55°C ~ 85°C Features: 33 µF ±20% 4V Ceramic Capacitor X5R 0805 (2012 Metric) Package: Reel - TR Package: 0805 (2012 Metric) Mounting: Surface Mount, MLCC Family Name: GRM21BR60G Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-16621-6, 490-16621-2, 490-16621-1

Manufacturer: Murata Electronics North America
Win Source Part Number: 872948-GRM21BR60G336ME15L
Series: GRM
Operating Temperature Range: -55°C ~ 85°C
Features: 33 µF ±20% 4V Ceramic Capacitor X5R 0805 (2012 Metric)
Package: Reel - TR
Package: 0805 (2012 Metric)
Mounting: Surface Mount, MLCC
Family Name: GRM21BR60G
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: 490-16621-6, 490-16621-2, 490-16621-1

Buy Now Datasheet
Ceramic Capacitors - GRM21BR60G336ME15L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM21BR60G336ME15L
Ceramic Capacitors GRM21BR60G336ME15L
CAP CER 33UF 4V X5R 0805

CAP CER 33UF 4V X5R 0805

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 60-GRM21BR60G336ME15L 872948-GRM21BR60G336ME15L GRM21BR60G336ME15L
Product Name 33UF 4V Capacitor Ceramic Capacitors - GRM21BR60G336ME15L Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C164U016CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details