22µF ±20% 16V Ceramic Capacitor X6S 0805 (2012 Metric)
22µF ±20% 16V Ceramic Capacitor X6S 0805 (2012 Metric)
22µF ±20% 16V Ceramic Capacitor X6S 0805 (2012 Metric)
CAP CER 22UF 16V X6S 0805 Product overview: GRM21BC81C226ME44K from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21BC81C226ME44
Murata GRM21BC81C226ME44K
Murata GRM21BC81C226ME44K
Murata GRM21BC81C226ME44K
CAP CER 22UF 16V X6S 0805
CAP, 22UF, 16V, MLCC, 0805 ROHS COMPLIANT: YES
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 490-GRM21BC81C226ME44KTR-ND | 490-GRM21BC81C226ME44KDKR-ND | 60-GRM21BC81C226ME44K | 2608813P | GRM21BC81C226ME44K | 64AJ4392 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | 22UF 16V Capacitor | MLCCs - Multilayer Ceramic Capacitors | Ceramic Capacitors | Cap, 22Uf, 16V, Mlcc, 0805 Rohs Compliant Murata |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor | Chip Capacitor; Surface Mount, MLCC | ||
| Applications | General Purpose | General Purpose | General Purpose | |||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition; X6S | Ceramic Composition | |
| Capacitance Range | 22 microF | 22 microF | 22 microF | 22 microF | 22 microF |