Murata Electronics 47UF 4V Capacitor GRM21BC80G476ME15L

Description
CAP CER 47UF 4V X6S 0805 Product overview: GRM21BC80G476ME15L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47UF, 4V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21BC80G476ME15 L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 47UF 4V X6S 0805 Product overview: GRM21BC80G476ME15L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47UF, 4V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21BC80G476ME15 L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
47UF 4V Capacitor
60-GRM21BC80G476ME15L
47UF 4V Capacitor 60-GRM21BC80G476ME15L
CAP CER 47UF 4V X6S 0805 Product overview: GRM21BC80G476ME15L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47UF, 4V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21BC80G476ME15 L can be used for catalog matching and distributor lookup.

CAP CER 47UF 4V X6S 0805 Product overview: GRM21BC80G476ME15L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47UF, 4V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21BC80G476ME15L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM21BC80G476ME15L - 1041763-GRM21BC80G476ME15L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM21BC80G476ME15L
1041763-GRM21BC80G476ME15L
Ceramic Capacitors - GRM21BC80G476ME15L 1041763-GRM21BC80G476ME15L
Manufacturer: Murata Electronics North America Win Source Part Number: 1041763-GRM21BC80G47 6ME15L Packaging: Reel - TR Features: Derating Recommended Voltage Rating: 4V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 47μF Tolerance: ±20% Temperature Coefficient: X6S Thickness (Max): 0.057" (1.45mm) Family Name: GRM21 Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 105°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Alternative Parts (Cross-Reference): C2012X6S0G476M125AC; GRT21BC80G476ME13K; CL21X476MRYNNNE; Introduction Date: September 09, 1996 ECCN: EAR99 Country of Origin: China, Japan, Philippines Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 1041763-GRM21BC80G476ME15L
Packaging: Reel - TR
Features: Derating Recommended
Voltage Rating: 4V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 47μF
Tolerance: ±20%
Temperature Coefficient: X6S
Thickness (Max): 0.057" (1.45mm)
Family Name: GRM21
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 105°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Alternative Parts (Cross-Reference): C2012X6S0G476M125AC; GRT21BC80G476ME13K; CL21X476MRYNNNE;
Introduction Date: September 09, 1996
ECCN: EAR99
Country of Origin: China, Japan, Philippines
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Ceramic Capacitors - 490-9954-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-9954-6-ND
Ceramic Capacitors 490-9954-6-ND
47µF ±20% 4V Ceramic Capacitor X6S 0805 (2012 Metric)

47µF ±20% 4V Ceramic Capacitor X6S 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-9954-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-9954-1-ND
Ceramic Capacitors 490-9954-1-ND
47µF ±20% 4V Ceramic Capacitor X6S 0805 (2012 Metric)

47µF ±20% 4V Ceramic Capacitor X6S 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-9954-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-9954-2-ND
Ceramic Capacitors 490-9954-2-ND
47µF ±20% 4V Ceramic Capacitor X6S 0805 (2012 Metric)

47µF ±20% 4V Ceramic Capacitor X6S 0805 (2012 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1726974 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1726974
MLCCs - Multilayer Ceramic Capacitors 1726974
Murata GRM21BC80G476ME15L

Murata GRM21BC80G476ME15L

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1726974P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1726974P
MLCCs - Multilayer Ceramic Capacitors 1726974P
Murata GRM21BC80G476ME15L

Murata GRM21BC80G476ME15L

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1726493 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1726493
MLCCs - Multilayer Ceramic Capacitors 1726493
Murata GRM21BC80G476ME15L

Murata GRM21BC80G476ME15L

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM21BC80G476ME15L
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM21BC80G476ME15L
4V 47uF X6S ±20% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

4V 47uF X6S ±20% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitors - GRM21BC80G476ME15L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM21BC80G476ME15L
Ceramic Capacitors GRM21BC80G476ME15L
CAP CER 47UF 4V X6S 0805

CAP CER 47UF 4V X6S 0805

Supplier's Site Datasheet
Cap, 47Uf, 4V, Mlcc, 0805 Rohs Compliant Murata - 66AJ7202 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Uf, 4V, Mlcc, 0805 Rohs Compliant Murata
66AJ7202
Cap, 47Uf, 4V, Mlcc, 0805 Rohs Compliant Murata 66AJ7202
CAP, 47UF, 4V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, 47UF, 4V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site
Cap, 47Uf, 4V, Mlcc, 0805 Rohs Compliant Murata - 64AJ4391 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Uf, 4V, Mlcc, 0805 Rohs Compliant Murata
64AJ4391
Cap, 47Uf, 4V, Mlcc, 0805 Rohs Compliant Murata 64AJ4391
CAP, 47UF, 4V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, 47UF, 4V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey RS Components, Ltd. RS Components, Ltd. LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GRM21BC80G476ME15L 1041763-GRM21BC80G476ME15L 490-9954-6-ND 490-9954-1-ND 1726974 1726974P GRM21BC80G476ME15L GRM21BC80G476ME15L 66AJ7202
Product Name 47UF 4V Capacitor Ceramic Capacitors - GRM21BC80G476ME15L Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitors Cap, 47Uf, 4V, Mlcc, 0805 Rohs Compliant Murata
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes Yes Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; X6S Ceramic Composition Ceramic Composition
Capacitance Range 47 microF 47 microF 47 microF 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 187XMPL002MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100122FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details