Murata GRM21B7U1H473JA01L
Murata GRM21B7U1H473JA01L
0.047µF ±5% 50V Ceramic Capacitor U2J 0805 (2012 Metric)
0.047µF ±5% 50V Ceramic Capacitor U2J 0805 (2012 Metric)
0.047µF ±5% 50V Ceramic Capacitor U2J 0805 (2012 Metric)
CAP CER 0.047UF 50V U2J 0805
CAP CER 0.047UF 50V U2J 0805
CAP, 47000PF, 50V, MLCC, 0805 ROHS COMPLIANT: YES
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 8851724P | 1706303 | 490-6463-6-ND | 490-6463-2-ND | GRM21B7U1H473JA01L | GRM21B7U1H473JA01L | 64AJ4413 |
| Product Name | MLCCs - Multilayer Ceramic Capacitors | MLCCs - Multilayer Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors | Capacitors - Ceramic Capacitors | Ceramic Capacitors | Cap, 47000Pf, 50V, Mlcc, 0805 Rohs Compliant Murata |
| Technology | Multilayer | Multilayer | Single-Layer | Film Capacitors | |||
| RoHS Compliant | Yes | Yes | Yes | ||||
| Electrostatic Capacitors | Ceramic Composition; U2J | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 0.0470 microF | 0.0470 microF | 0.0470 microF | 0.0470 microF | 0.0470 microF | ||
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC |