Murata Electronics Ceramic Capacitors GRM21B5C1H203JA01L

Description
0.02µF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.02µF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-8307-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8307-1-ND
Ceramic Capacitors 490-8307-1-ND
0.02µF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

0.02µF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-8307-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8307-6-ND
Ceramic Capacitors 490-8307-6-ND
0.02µF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

0.02µF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-8307-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8307-2-ND
Ceramic Capacitors 490-8307-2-ND
0.02µF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

0.02µF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM21B5C1H203JA01L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM21B5C1H203JA01L
Ceramic Capacitors GRM21B5C1H203JA01L
CAP CER 0.02UF 50V C0G/NP0 0805

CAP CER 0.02UF 50V C0G/NP0 0805

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM21B5C1H203JA01L
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM21B5C1H203JA01L
50V 20nF null ±5% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 20nF null ±5% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-8307-1-ND 490-8307-6-ND GRM21B5C1H203JA01L GRM21B5C1H203JA01L
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0200 microF 0.0200 microF 0.0200 microF 0.0200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725541 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-434-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 300000 microF
View Details
Ceramic Capacitors - 1763-0402N820F500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details