47pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
47pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
47pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
250V 47pF C0G ±5% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
CAP, 47PF, 250V, MLCC, 0805 ROHS COMPLIANT: YES
Multilayer Ceramic Capacitor, GRM Series, 47 pF, - 5%, C0G / NP0, 250 V, 0805 [2012 Metric] RoHS Compliant: Yes
CAP CER 47PF 250V C0G/NP0 0805
| DigiKey | DigiKey | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 490-5538-6-ND | 490-5538-2-ND | GRM21A5C2E470JW01D | 65AH7106 | 48W5754 | GRM21A5C2E470JW01D |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT | Cap, 47Pf, 250V, Mlcc, 0805 Rohs Compliant Murata | Multilayer Ceramic Capacitor, Grm Series, 47 Pf, 5%, C0G / Np0, 250 V, 0805 [2012 Metric] Rohs Compliant Murata | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | ||
| Applications | General Purpose | General Purpose | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |