Murata Power Solutions 100PF 250V Capacitor GRM21A5C2E101JW01D

Description
CAP CER 100PF 250V C0G/NP0 0805 Product overview: GRM21A5C2E101JW01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21A5C2E101JW01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 100PF 250V C0G/NP0 0805 Product overview: GRM21A5C2E101JW01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21A5C2E101JW01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100PF 250V Capacitor
60-GRM21A5C2E101JW01D
100PF 250V Capacitor 60-GRM21A5C2E101JW01D
CAP CER 100PF 250V C0G/NP0 0805 Product overview: GRM21A5C2E101JW01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21A5C2E101JW01 D can be used for catalog matching and distributor lookup.

CAP CER 100PF 250V C0G/NP0 0805 Product overview: GRM21A5C2E101JW01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21A5C2E101JW01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM21A5C2E101JW01D - 872943-GRM21A5C2E101JW01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM21A5C2E101JW01D
872943-GRM21A5C2E101JW01D
Ceramic Capacitors - GRM21A5C2E101JW01D 872943-GRM21A5C2E101JW01D
Manufacturer: Murata Electronics North America Win Source Part Number: 872943-GRM21A5C2E101 JW01D Series: GRM Operating Temperature Range: -55°C ~ 125°C Features: ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric) Package: 0805 (2012 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GRM21A5C2E Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-5542-6, 490-5542-1, 490-5542-2

Manufacturer: Murata Electronics North America
Win Source Part Number: 872943-GRM21A5C2E101JW01D
Series: GRM
Operating Temperature Range: -55°C ~ 125°C
Features: ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Package: 0805 (2012 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Family Name: GRM21A5C2E
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
HTSUS: 8532.24.0020
Other Part Number: 490-5542-6, 490-5542-1, 490-5542-2

Buy Now Datasheet
Ceramic Capacitors - 490-5542-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5542-1-ND
Ceramic Capacitors 490-5542-1-ND
100pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

100pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-5542-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5542-2-ND
Ceramic Capacitors 490-5542-2-ND
100pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

100pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-5542-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5542-6-ND
Ceramic Capacitors 490-5542-6-ND
100pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

100pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM21A5C2E101JW01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM21A5C2E101JW01D
Ceramic Capacitors GRM21A5C2E101JW01D
CAP CER 100PF 250V C0G/NP0 0805

CAP CER 100PF 250V C0G/NP0 0805

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM21A5C2E101JW01D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM21A5C2E101JW01D
250V 100pF C0G ±5% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

250V 100pF C0G ±5% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Cap, 100Pf, 250V, Mlcc, 0805 Rohs Compliant Murata - 65AH7103 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Pf, 250V, Mlcc, 0805 Rohs Compliant Murata
65AH7103
Cap, 100Pf, 250V, Mlcc, 0805 Rohs Compliant Murata 65AH7103
CAP, 100PF, 250V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, 100PF, 250V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 100Pf, 250V, 5%, C0G/np0, 0805; Capacitance Murata - 84Y5871 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Pf, 250V, 5%, C0G/np0, 0805; Capacitance Murata
84Y5871
Cap, 100Pf, 250V, 5%, C0G/np0, 0805; Capacitance Murata 84Y5871
CAP, 100PF, 250V, 5%, C0G/NP0, 0805; Capacitance:100pF; Voltage Rating:250V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; Operating Temperature RoHS Compliant: Yes

CAP, 100PF, 250V, 5%, C0G/NP0, 0805; Capacitance:100pF; Voltage Rating:250V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GRM21A5C2E101JW01D 872943-GRM21A5C2E101JW01D 490-5542-1-ND 490-5542-6-ND GRM21A5C2E101JW01D GRM21A5C2E101JW01D 65AH7103 84Y5871
Product Name 100PF 250V Capacitor Ceramic Capacitors - GRM21A5C2E101JW01D Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Cap, 100Pf, 250V, Mlcc, 0805 Rohs Compliant Murata Cap, 100Pf, 250V, 5%, C0G/np0, 0805; Capacitance Murata
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
RoHS Compliant Yes Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-4 microF 1.00E-4 microF 1.00E-4 microF 1.00E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
Ceramic Capacitors - C11CF6R2B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers