Murata Electronics Ceramic Capacitors GRM21A5C2D100JW01D

Description
10pF ±5% 200V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
10pF ±5% 200V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-14649-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14649-1-ND
Ceramic Capacitors 490-14649-1-ND
10pF ±5% 200V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

10pF ±5% 200V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Cap, 10Pf, 200V, Mlcc, 0805 Rohs Compliant Murata - 65AH7095 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Pf, 200V, Mlcc, 0805 Rohs Compliant Murata
65AH7095
Cap, 10Pf, 200V, Mlcc, 0805 Rohs Compliant Murata 65AH7095
CAP, 10PF, 200V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, 10PF, 200V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 490-14649-1-ND 65AH7095
Product Name Ceramic Capacitors Cap, 10Pf, 200V, Mlcc, 0805 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725602 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 225AVD050MCR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers